EN
  • EN
  • DE

STM32F103ZFH6TR

Part No STM32F103ZFH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 112
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 21x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1103298-STM32F103ZFH6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103ZF
Introduction Date February 17, 2010
ECCN 3A991.a.2
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F103ZFH6TR CAD Model

Description

The STM32F103ZFH6TR is a versatile and high-performance microcontroller from STMicroelectronics, designed to deliver the best efficiency in your embedded applications. As part of the STM32F1 series, this microcontroller is based on the ARM Cortex-M3 processor core, which is renowned for its exceptional processing power and energy efficiency.

This particular model comes in a LQFP144 package and offers an extensive range of peripherals and I/Os, making it an ideal choice for industrial control, medical equipment, and sophisticated consumer electronics. With a 72 MHz maximum CPU frequency, it delivers the computational power required for complex tasks while maintaining a balance between performance and power consumption.

Key Features:

  • CPU: 32-bit ARM Cortex-M3, running up to 72 MHz
  • Memory: 768 KB of flash memory and 96 KB of SRAM provide ample space for code and data storage.
  • Connectivity: Provides a rich set of I/Os and peripherals including CAN, USB 2.0 full-speed, and multiple serial interfaces (I2C, SPI, USART).
  • Analog: Features 12-bit ADCs, DACs, and general-purpose timers, enabling a wide range of analog functionalities.
  • Debugging: Integrated debug mode and serial wire debug (SWD) for streamlined development.
  • Power Efficiency: Supports multiple power-saving modes to ensure low power consumption for battery-powered and power-sensitive applications.
  • Package: Supplied in a 144-lead LQFP package, offering a compact footprint while allowing for easy integration into various designs.
  • Temperature Range: Operates within the industrial temperature range from -40°C to 85°C.

The STM32F103ZFH6TR microcontroller also benefits from STMicroelectronics' extensive support and resources, including software libraries, development tools, and a global community of developers. Whether you're designing an advanced motor control system, a touch-sensitive interface, or a wireless communication device, the STM32F103ZFH6TR provides the reliability and performance you need to bring your innovative ideas to life.

With its advanced features and robust design, the STM32F103ZFH6TR is a smart choice for your next project that demands high performance, flexibility, and efficiency.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8685 $69.3425
11+ $11.3794 $125.1734
16+ $11.0238 $176.3808
22+ $10.6682 $234.7004
28+ $10.3125 $288.7500
38+ $9.2458 $351.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess