EN
  • EN
  • DE

STM32F207VCT6

Part No STM32F207VCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 031307-STM32F207VCT6
Family Name STM32F207VC
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F207VCT6 CAD Model

Description

STM32F207VCT6 Microcontroller - STMicroelectronics

The STM32F207VCT6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F2 series, which is based on the ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz. This microcontroller is designed for applications that require a balance between performance, power efficiency, and cost, making it an ideal choice for a wide range of industrial, medical, and consumer applications.

Key Features:

  • Core: ARM Cortex-M3 processor, which includes a 3-stage pipeline, supports Thumb-2 instruction set, and delivers exceptional efficiency in both speed and power consumption.
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage.
  • Connectivity: A rich set of I/Os and peripherals including Ethernet, USB OTG HS/FS, CAN, several serial interfaces (I2C, SPI, USART), 12-bit ADCs, 12-bit DACs, and much more.
  • Performance: A high-performance architecture with a single-cycle multiplication and hardware division, delivering up to 120 DMIPS when running at 120 MHz.
  • Timer Features: Advanced control timer, up to four 16-bit timers, up to two watchdog timers, SysTick timer, and a low-power timer.
  • Debugging and Development: In-circuit debugging and programming is facilitated via the Serial Wire Debug (SWD) and JTAG interfaces, along with enhanced trace and debug capabilities through the Embedded Trace Macrocell (ETM).
  • Power Efficiency: Features multiple power-down modes for optimized power consumption, including Sleep, Stop, and Standby modes.
  • Package: Supplied in a 100-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The STM32F207VCT6 is versatile enough to be used in a range of applications, such as motor drive and application control, medical equipment, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercom, and HVAC systems.

Conclusion:

With its high CPU performance, a comprehensive set of peripherals, and low-power consumption, the STM32F207VCT6 from STMicroelectronics is a robust and reliable microcontroller choice for designers looking to balance performance, power, and cost. Its wide range of features and connectivity options ensure it can meet the needs of complex and demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1588 $50.1116
15+ $6.7057 $100.5855
24+ $6.4791 $155.4984
34+ $6.0260 $204.8840
44+ $5.7995 $255.1780
54+ $5.5730 $300.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess