EN
  • EN
  • DE

STM32F217VET6TR

Part No STM32F217VET6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 82
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 132K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103315-STM32F217VET6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F217VET6TR CAD Model

Description

STM32F217VET6TR Microcontroller

The STM32F217VET6TR is a high-performance microcontroller from STMicroelectronics, designed for demanding applications that require a balance of power efficiency and processing capability. Part of the STM32F2 series, this microcontroller is built on ARM's advanced Cortex-M3 core and operates at a frequency of up to 120 MHz. It is well-suited for a range of applications, including industrial control systems, medical devices, and complex IoT endpoints.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: Comes with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex programs and data storage.
  • Communication Peripherals: Equipped with multiple communication interfaces, including USB OTG, CAN, and Ethernet for versatile connectivity options.
  • High-Speed I/Os: Offers up to 168 I/O ports with interrupt capability, ensuring efficient handling of multiple input and output signals.
  • ADCs and DACs: Features 12-bit analog-to-digital converters and digital-to-analog converters for precise analog signal processing.
  • Advanced Control: Includes timers, PWM generation, and a real-time clock for comprehensive control over connected peripherals.
  • Security Features: Boasts a memory protection unit (MPU) and a hardware cryptographic acceleration cell for enhanced security.
  • Low Power Modes: Supports multiple power-saving modes to ensure energy efficiency during idle or low-activity periods.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The STM32F217VET6TR microcontroller's robust feature set makes it ideal for a wide array of applications. Its high-speed processing capabilities and extensive I/O options make it perfect for advanced control systems, such as robotics and automation. The integrated communication interfaces facilitate network connectivity, making it a great choice for connected devices within the Internet of Things. Furthermore, its enhanced security features ensure that sensitive data can be handled securely, making it a reliable option for applications in medical, financial, and industrial domains.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9640 $59.8200
11+ $9.8166 $107.9826
16+ $9.5098 $152.1568
22+ $9.2031 $202.4682
29+ $8.8963 $257.9927
38+ $7.9760 $303.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,379 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess