EN
  • EN
  • DE

STM32F301VCT6

Part No STM32F301VCT6
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097090-STM32F301VCT6
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32F301VCT6 CAD Model

Description

The STM32F301VCT6 is a high-performance microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32F3 series, featuring a 32-bit ARM Cortex-M4 core with DSP and FPU (Floating Point Unit) instructions. This MCU is designed to offer a perfect blend of power efficiency and processing capability, making it suitable for a wide range of applications, particularly in the field of industrial control, medical equipment, and consumer electronics.

Key Features:

  • Core: ARM Cortex-M4 with FPU and DSP instructions, operating at a frequency of up to 72 MHz.
  • Memory: Equipped with 256 KB of Flash memory and 40 KB of SRAM, providing ample space for complex applications and algorithms.
  • I/O Ports: Features several general-purpose I/Os (GPIOs) for versatile peripheral connectivity, along with multiple communication interfaces such as I2C, SPI, and USART.
  • ADCs: Includes 12-bit analog-to-digital converters with up to 1 MSPS (Mega Samples Per Second), enabling precise sensor readings and analog signal processing.
  • Timers: Advanced control timers, a 32-bit timer, and multiple 16-bit timers for accurate event timing and pulse-width modulation (PWM) for motor control.
  • Power Efficiency: Supports multiple power-saving modes, including Sleep, Stop, and Standby, to optimize power consumption for battery-powered applications.
  • Package: Housed in a LQFP100 package, which provides a compact footprint while offering enough pins for complex peripheral integration.
  • Operating Voltage: A wide range of supply voltage from 2.0 V to 3.6 V, catering to various power supply requirements.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, ensuring reliability under harsh environmental conditions.

Applications:

The STM32F301VCT6 MCU is adept for a multitude of applications including advanced motor control, industrial automation, home automation, medical devices, and complex sensor systems. Its processing capabilities, coupled with a rich set of peripherals and power efficiency, make it a versatile choice for designers looking to balance performance with energy consumption.

Development Support:

STMicroelectronics provides comprehensive development support for the STM32F301VCT6 with software tools, libraries, and development kits. The STM32Cube ecosystem, with its HAL (Hardware Abstraction Layer) and LL (Low Layer) APIs, simplifies the development process and reduces time to market.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
NXP / Nexperia
CL READER IC'S / IC
Lowest to $2.6954
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention