EN
  • EN
  • DE

STM32F334C8Y6TR

Part No STM32F334C8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP (2.89x3.74)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 15x12b; D/A 3x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.89x3.74)
Base Product Number STM32
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262978-STM32F334C8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32F334C8Y6TR CAD Model

Description

The STM32F334C8Y6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its high performance and energy efficiency. This microcontroller is a part of the STM32F3 series, which is designed to meet the needs of complex and demanding applications.

At the heart of the STM32F334C8Y6TR lies a 32-bit ARM® Cortex®-M4 core with DSP and FPU instructions, capable of running at a frequency of up to 72 MHz. This powerful core, combined with high-speed embedded memories (Flash memory up to 64 Kbytes and SRAM up to 12 Kbytes), and an extensive range of enhanced I/Os and peripherals, makes it ideal for various applications, including industrial control, motor drives, power management, and medical equipment.

The MCU features a rich set of analog peripherals, including fast 12-bit ADCs, DACs, and advanced comparators, which facilitate precise analog measurements and control. Additionally, it is equipped with a range of timers, communication interfaces (I2C, USART, SPI, and CAN), and a USB 2.0 full-speed interface with an integrated PHY, which provides excellent connectivity options.

The STM32F334C8Y6TR also incorporates STMicroelectronics' ART Accelerator™, which allows zero-wait-state execution from Flash memory, significantly increasing the processing performance. The MCU's real-time performance is further enhanced by the presence of a Nested Vectored Interrupt Controller (NVIC), which ensures quick and efficient handling of interrupts and events.

Safety and reliability are paramount for STMicroelectronics, and the STM32F334C8Y6TR includes features such as a Memory Protection Unit (MPU), which enhances the application's security. The MCU also has a temperature sensor and a built-in brown-out reset, ensuring stable operation under varying environmental conditions.

The STM32F334C8Y6TR comes in a UFBGA49 package and is part of the 7-year longevity program, which guarantees production for at least seven years from the date of introduction, providing long-term availability that is crucial for industrial and professional applications.

With its robust architecture, rich set of features, and STMicroelectronics' commitment to quality and long-term support, the STM32F334C8Y6TR is an excellent choice for designers looking for a microcontroller that can deliver top-notch performance and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess