EN
  • EN
  • DE

STM32F407IGH6TR

Part No STM32F407IGH6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F4
Package Reel - TR
Number of I/O 140
Family Name STM32F407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19008-6, STM32F407IGH6TR-ND, 497-19008-2, 497-19008-1
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847561-STM32F407IGH6TR
Ultra Librarian 3D Model Ultra Librarian STM32F407IGH6TR CAD Model

Description

The STM32F407IGH6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their advanced STM32F4 series. This MCU is built on the cutting-edge ARM Cortex-M4 processor core, featuring a floating-point unit (FPU) that enhances its computational capabilities, making it an ideal choice for applications requiring intense mathematical operations.

Key Features:

  • Core: ARM Cortex-M4 with FPU operating at frequencies up to 168 MHz.
  • Memory: 1 MB of Flash memory and 192+4 KB of SRAM provide ample storage for complex applications.
  • I/O Ports: A rich set of I/Os and peripherals, including up to 140 I/O ports with interrupt capability.
  • Communication Interfaces: Comprehensive communication interfaces such as SPI, I2C, UART/USART, CAN, and USB OTG HS/FS.
  • Advanced Timers: Advanced-control timers, general-purpose timers, and basic timers for a wide range of timing and control tasks.
  • Analog: 3x 12-bit, 2.4 MSPS A/D converters and 2x 12-bit D/A converters for analog integration.
  • Debugging: Serial wire debug (SWD) & JTAG interfaces, and extensive debugging support with integrated trace macrocell.
  • Power Efficiency: Low-power modes including Sleep, Stop, and Standby modes for power-sensitive applications.
  • Package: Offered in an advanced UFBGA176 package.

Designed for real-time applications, the STM32F407IGH6TR excels in multitasking environments where timing is critical, thanks to its 168 MHz CPU speed and an extensive set of peripherals. Its high integration allows developers to minimize external component count, which reduces both system cost and complexity.

The microcontroller's versatility is further enhanced by STMicroelectronics' comprehensive software HAL library, alongside support for multiple development environments, including IAR, Keil, and GCC-based IDEs. This ensures a smooth development process from prototype to production.

Whether you're designing an industrial control system, a complex medical device, or an innovative IoT solution, the STM32F407IGH6TR provides the performance, memory, and features necessary to create state-of-the-art applications that stand out in the competitive tech landscape.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3158 $58.2106
13+ $7.7895 $101.2635
20+ $7.5264 $150.5280
29+ $7.0001 $203.0029
38+ $6.7369 $256.0022
47+ $6.4737 $304.2639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess