EN
  • EN
  • DE

STM32F407ZGT6

Part No STM32F407ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 60
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN DCMI EBI/EMI Ethernet I²C IrDA LIN SPI UART/USART USB OTG
Peripherals Brown-out Detect/Reset DMA I²S LCD POR PWM WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Operating Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 24x12b D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Device Package 144-LQFP (20x20)
Catalog STM32 F4 Series
Win Source Part Number 085905-STM32F407ZGT6
Family Name STM32F407ZG
Introduction Date September 15, 2011
ECCN 3A991.a.2
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F407ZGT6 CAD Model

Description

The STM32F407ZGT6 is a high-performance microcontroller from STMicroelectronics that incorporates the advanced ARM Cortex-M4 32-bit RISC core operating at a frequency of up to 168 MHz. The device features a Floating point unit (FPU) single precision which supports all ARM single-precision data-processing instructions and data types. It also implements a full set of DSP instructions and a memory protection unit (MPU) which enhances application security.

Key Features

  • Core: ARM Cortex-M4 with FPU and MPU
  • Operating Frequency: Up to 168 MHz
  • Flash Memory: 1 Mbyte
  • SRAM: 192+4 Kbytes
  • Supply Voltage: 1.8V to 3.6V
  • I/O Pins: 144, including 82 GPIOs
  • Timers: 12 (including 2 PWM for motor control)
  • ADCs: Three 12-bit, 2.4 MSPS A/D converters
  • DAC: Two 12-bit D/A converters
  • Communication Interfaces: I2C, SPI, I2S, USART, UART, CAN, and USB OTG FS/HS
  • Debugging: Serial wire debug (SWD) & JTAG interfaces

Advanced Connectivity

The STM32F407ZGT6 offers a range of connectivity options making it ideal for complex applications. With its USB OTG FS/HS, Ethernet, and CAN interfaces, this microcontroller can handle various communication protocols, ensuring versatility in its integration with other systems and peripherals.

Flexible Memory Options

With 1 Mbyte of on-chip Flash memory and up to 192+4 Kbytes of SRAM, the STM32F407ZGT6 provides ample storage for complex applications. The flexible static memory controller supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Robust Design & Development Support

The STM32F407ZGT6 is designed with a range of features to facilitate development and ensure robust operation. It supports a wide operating temperature range and comes with a comprehensive development ecosystem, including software libraries, development boards, and a strong community of developers and experts.

Whether you're designing an industrial control system, a complex user interface, or a real-time audio processing unit, the STM32F407ZGT6 provides the performance, connectivity, and reliability to meet the demands of your application.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6291 $53.0328
19+ $5.4392 $103.3448
29+ $5.2693 $152.8097
40+ $5.0993 $203.9720
51+ $4.9293 $251.3943
68+ $4.4194 $300.5192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess