EN
  • EN
  • DE

STM32F413ZHT3

Part No STM32F413ZHT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32F413
Other Names 497-19659,STM32F413ZHT3
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262850-STM32F413ZHT3
Ultra Librarian 3D Model Ultra Librarian STM32F413ZHT3 CAD Model

Description

The STM32F413ZHT3 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced architecture, peripherals, and power efficiency. This particular model is designed to cater to a wide range of applications, from industrial control systems to medical devices, and from IoT solutions to consumer electronics.

Key Features:

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, operating at a frequency of up to 100 MHz, which provides a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 1.5 Mbytes of Flash memory and 320 Kbytes of SRAM, the STM32F413ZHT3 offers ample storage for complex applications and real-time data processing.
  • Advanced Peripherals: Includes a range of peripherals such as I2C, SPI, USART, and USB OTG with integrated PHY, allowing for versatile connectivity and communication options.
  • ADCs and DACs: Features multiple 12-bit Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for accurate sensor interfacing and analog signal processing.
  • Enhanced I/Os: Offers up to 114 GPIOs with external interrupt capability, which are essential for handling various input/output operations in embedded systems.
  • Security: Comes with hardware cryptographic acceleration for secure data exchange and storage, as well as a True Random Number Generator (TRNG) for generating encryption keys.
  • Energy Efficiency: Features multiple power-saving modes, including a low-power run mode and a standby mode with ultra-low power consumption.
  • Packages: Available in a 144-pin LQFP package, ensuring compatibility with various PCB designs and simplifying the integration process.

Applications:

The STM32F413ZHT3 is an ideal choice for a multitude of applications due to its robust feature set and flexibility. It can be used in:

  • Advanced motor control systems
  • Industrial automation and process control
  • Medical equipment and health care devices
  • Smart home and building automation
  • Wearable devices and fitness sensors
  • High-performance embedded audio and video processing

With its impressive mix of performance, memory capacity, and rich peripheral set, the STM32F413ZHT3 microcontroller is a powerful and versatile component that can drive the most demanding embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5276 $65.0552
4+ $26.6893 $106.7572
6+ $25.8553 $155.1318
8+ $25.0213 $200.1704
11+ $24.1872 $266.0592
14+ $21.6851 $303.5914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess