EN
  • EN
  • DE

STM32F423VHH6

Part No STM32F423VHH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100UFBGA  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 1.5MB (1.5M x 8) FLASH 100-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 81
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Base Product Number STM32F423
Standard Package 2,496
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262851-STM32F423VHH6
Ultra Librarian 3D Model Ultra Librarian STM32F423VHH6 CAD Model

Description

Overview of STM32F423VHH6

The STM32F423VHH6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a balance between performance, power consumption, and cost. This MCU is part of the STM32F4 series, which is renowned for its advanced architecture based on the ARM Cortex-M4 core with a floating-point unit (FPU). The STM32F423VHH6 is particularly suitable for industrial, consumer, and health-related applications where efficient processing of complex algorithms is required.

Key Features

  • Core: ARM Cortex-M4 with FPU, running at frequencies of up to 180 MHz, with high-speed embedded memories (Flash memory up to 1 Mbyte, up to 256 Kbytes of SRAM), and an extensive range of enhanced I/Os and peripherals.
  • Performance: The device achieves a benchmark score of 225 DMIPS/608 CoreMark with its 180 MHz CPU operating frequency and leveraging its advanced core architecture.
  • Memory: Features up to 1 Mbyte of Flash memory and 256 Kbytes of SRAM, providing ample storage for complex applications and the flexibility needed for future updates.
  • Rich Connectivity: Integrated with a variety of peripherals for connectivity, including USB OTG, CAN, three I2C interfaces, four USARTs, and six SPIs.
  • Power Efficiency: The MCU's dynamic efficiency is optimized with an ART Accelerator™, allowing zero-wait execution from Flash memory, and various power-saving modes.
  • Analog Features: Comes with advanced analog features such as 12-bit ADCs, DACs, and ultra-fast comparators.
  • Timers: Includes advanced control timers, a general-purpose timer, a real-time clock, and several watchdog timers.
  • Security: Offers features to ensure product security, including a hardware random number generator and CRC calculation unit.
  • Package: Available in a 100-pin LQFP package that is suitable for a wide range of applications.

Applications

The STM32F423VHH6 MCU is versatile and can be used in a wide array of applications such as motor drives and application control, medical equipment, industrial applications, complex audio algorithms, and advanced communication systems. Its robust design and rich feature set make it an ideal choice for sophisticated and demanding tasks.

Conclusion

In summary, the STM32F423VHH6 from STMicroelectronics is a powerful and flexible MCU that provides designers with a high-performance, feature-rich platform to create innovative applications in various sectors. With its advanced architecture and comprehensive set of peripherals, it stands out as a smart choice for any complex embedded system.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess