Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 180MHz
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Data RAM Size 256K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1103348-STM32F427VIT6
Family Name STM32F427VI
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM32F427VIT6 CAD Model

Description

The STM32F427VIT6 is a high-performance advanced line microcontroller from STMicroelectronics that is part of the STM32F4 series. This microcontroller is based on the ARM Cortex-M4 processor with FPU (Floating Point Unit), which operates at frequencies of up to 180 MHz. The STM32F427VIT6 is designed for real-time applications and offers a perfect balance between power consumption and processing capability.

Key Features

  • Core: ARM Cortex-M4 with FPU and frequency up to 180 MHz
  • Flash memory: 2 MB
  • RAM: 256+4 KB SRAM including 64-Kbyte of CCM (core coupled memory) data RAM
  • Supply voltage: 1.8 V to 3.6 V
  • I/Os: Up to 168 I/O ports with interrupt capability
  • Timers: Advanced-control, general-purpose, and basic timers
  • Communication interfaces: I2C, SPI, USART, USB OTG FS/HS, CAN, and SDIO
  • Advanced peripherals: Camera interface, LCD-TFT controller, and Chrom-ART Accelerator™
  • Analog: Three 12-bit ADCs, two DACs

Performance and Efficiency

The STM32F427VIT6 microcontroller is designed to deliver outstanding computational performance and a high degree of flexibility. Its advanced architecture, combined with a floating-point unit (FPU), makes it an excellent choice for applications that require complex mathematical calculations such as digital signal processing (DSP) and control algorithms.

Connectivity and Integration

With a comprehensive set of peripherals, the STM32F427VIT6 offers a variety of connectivity options. It includes high-speed communication interfaces, which are essential for modern embedded applications. The microcontroller also features a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories.

Applications

The STM32F427VIT6 is suitable for a wide range of applications, including industrial automation, medical equipment, consumer electronics, and high-performance embedded systems. Its high processing power and rich set of peripherals make it an ideal choice for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
IC MCU 16BIT 16KB FLASH 40WQFN
Lowest to $2.3031
ECAD model for MSP430F5151IRSBR
Texas Instruments
IC MCU 16BIT 2KB FLASH 20TSSOP
Lowest to $1.9784
ECAD model for MSP430G2212IPW20
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TMP47C241M-KJ01
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Lowest to $35.0351
ECAD model for TMP19A43CZXBG-7DU8
Texas Instruments
IC MCU 16BIT 128KB FRAM 64LQFP
Lowest to $8.7067
ECAD model for MSP430FR5989IPMR
Texas Instruments
IC MCU 16BIT 32KB FLASH 80BGA
Lowest to $7.6493
ECAD model for MSP430F5310IZQER
Toshiba Semiconductor and Storage
TX19A TX19 Microcontroller IC
Need more? Email Us
ECAD model for TMP19A70CYFG
Freescale Semiconductor - NXP
8-BIT, 6800 CPU, 2MHZ, PQFP64
Lowest to $3.9442
ECAD model for MC68HC11E0FU
Toshiba Semiconductor and Storage
IC MCU 32BIT 512KB FLASH 193FBGA
Lowest to $16.2579
ECAD model for TMP19A43FDXBG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5758 $57.4548
12+ $8.9697 $107.6364
18+ $8.6667 $156.0006
25+ $8.0607 $201.5175
33+ $7.7576 $256.0008
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19,134 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention