Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 168MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Win Source Part Number 708489-STM32F437VIT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F437VI
ECCN 5A992.c
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F437VIT6 CAD Model

Description

The STM32F437VIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best in class processing power, a rich set of peripherals, and enhanced I/O capabilities. This microcontroller is part of the STM32F4 series built on the ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at frequencies up to 168 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running at up to 168 MHz.
  • Memory: Features 2 MB of flash memory and 256 KB of SRAM, providing ample space for complex applications.
  • Communication Peripherals: Includes a range of communication interfaces such as 3 x I2C, 4 x USART, 6 x SPI, 2 x CAN, and an Ethernet MAC with a dedicated DMA controller.
  • Advanced I/Os: Up to 140 I/O ports with interrupt capability, which allow for easy connection with various external modules and sensors.
  • ADCs: Comes with three 12-bit analog-to-digital converters with up to 24 channels and 2.4 MSPS in triple interleaved mode.
  • Timers: Features advanced-control timers, general-purpose timers, basic timers, and a system timer (SysTick) to cater to a wide range of timing requirements.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power modes including a low-power run mode and a standby mode with a battery backup register.
  • Security: Offers features such as a Memory Protection Unit (MPU), a Cryptographic acceleration cell, and a True Random Number Generator (TRNG) to ensure secure operations.

Applications:

The STM32F437VIT6 is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, medical equipment, complex IoT devices, and advanced consumer electronics. Its high computing power, coupled with extensive I/O capabilities, makes it an ideal choice for applications requiring sophisticated real-time control and connectivity features.

Package and Availability:

Offered in an LQFP100 package, the STM32F437VIT6 provides a compact solution for space-constrained applications. It is widely available through STMicroelectronics' distribution channels, ensuring easy access for developers and manufacturers.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1313 $50.6565
11+ $9.4901 $104.3911
17+ $9.1695 $155.8815
24+ $8.5283 $204.6792
31+ $8.2077 $254.4387
39+ $7.8871 $307.5969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,989 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention