EN
  • EN
  • DE

SMAJ170A-TR

Part No SMAJ170A-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 170VWM 353VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 170V
Minimum Breakdown Voltage 189V
Max Clamping Voltage 353V
Peak Pulse Current(Ippm) 6.5A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMA (DO-214AC)
Win Source Part Number 1097416-SMAJ170A-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAJ170A-TR CAD Model

Description

Product Overview: SMAJ170A-TR by STMicroelectronics

The SMAJ170A-TR is a robust and versatile transient voltage suppression (TVS) diode from STMicroelectronics, an industry leader in semiconductor solutions. This component is designed to protect sensitive electronic equipment from voltage spikes and surges, ensuring the reliability and longevity of the device it is safeguarding.

Key Features

  • Stand-off Voltage: The SMAJ170A-TR offers a stand-off voltage of 170V, making it suitable for a range of applications that require a high level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 400W (10/1000μs), providing a solid shield against transient events.
  • Clamping Voltage: With a clamping voltage of 275V, this TVS diode can effectively clamp down on voltage spikes, preventing them from damaging the circuit.
  • Package: The device comes in a compact SMA (DO-214AC) package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, allowing for deployment in various environmental conditions.
  • Compliance: The SMAJ170A-TR is compliant with the RoHS and REACH regulations, ensuring environmental friendliness and safety for users.

Applications

This TVS diode is suitable for a wide array of applications, including:

  • Power supply lines
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the SMAJ170A-TR is no exception. It is manufactured using state-of-the-art technology and rigorous testing standards to ensure that it meets the demands of critical electronic systems. Whether used in commercial or industrial environments, this TVS diode is built to provide superior protection against voltage transients.

Ordering Information

The SMAJ170A-TR comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. When ordering, the 'TR' suffix denotes the tape and reel packaging option, which is ideal for high-volume production environments.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1136 $57.9360
1,240+ $0.0932 $115.5680
1,920+ $0.0903 $173.3760
2,645+ $0.0875 $231.4375
3,420+ $0.0845 $288.9900
4,575+ $0.0758 $346.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess