EN
  • EN
  • DE

DS3680D

Part No DS3680D
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Telecom IC - 14-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name DS3680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-9484-5, DS3680DG4-ND, -DS3680DE4-NDR, -296-9484-5-ND, -DS3680D-NDR, DS3680DG4, 296-9484-5, -DS3680DG4-NDR, -DS3680DE4, -DS3680DG4
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917450-DS3680D
Ultra Librarian 3D Model Ultra Librarian DS3680D CAD Model

Description

The DS3680D from Texas Instruments is a high-performance quad differential line driver designed for digital data transmission over balanced lines. It complies with the standards set for RS422 and RS485 data communication protocols, ensuring reliable and robust data transfer in industrial and commercial environments.

Key Features

  • High-Speed Operation: Capable of operating at significant speeds, making it suitable for high-speed data communication requirements.
  • Quad Channels: Equipped with four independent differential line drivers, allowing multiple data streams to be transmitted simultaneously.
  • Differential Outputs: Designed to drive balanced lines, which reduces susceptibility to electromagnetic interference and increases signal integrity over long distances.
  • Interoperability: Fully compatible with RS422 and RS485 specifications, ensuring seamless integration with existing communication systems.
  • Tri-State Outputs: Features tri-state outputs that enable the connection of multiple drivers to a single line, useful in multi-point bus configurations.
  • Wide Supply Voltage Range: Supports a broad range of supply voltages, enhancing its adaptability to various operating conditions and system requirements.

Applications

The DS3680D is an ideal choice for a variety of applications that require reliable data transmission. These include, but are not limited to:

  • Industrial control systems
  • Networking equipment
  • Data acquisition systems
  • Telecommunications interfaces

Technical Specifications

Parameter Value Device Type Line Driver Number of Drivers 4 Interface Standards RS422, RS485 Supply Voltage Range 4.75V to 5.25V Package Type SOIC

With its robust design and versatile features, the DS3680D is engineered to meet the stringent demands of modern digital communication systems. Whether it's for industrial automation, network infrastructure, or data acquisition, the DS3680D stands as a reliable component for ensuring data integrity and transmission efficiency.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Lowest to $4.8140
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9582 $52.7010
130+ $0.7863 $102.2190
200+ $0.7617 $152.3400
275+ $0.7371 $202.7025
355+ $0.7126 $252.9730
470+ $0.6388 $300.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess