Products specifications

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names STM32F765ZIT7,497-STM32F765ZIT7
Standard Package 360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262714-STM32F765ZIT7
Ultra Librarian 3D Model Ultra Librarian STM32F765ZIT7 CAD Model

Description

STM32F765ZIT7 Microcontroller by STMicroelectronics

The STM32F765ZIT7 is a high-performance microcontroller that is part of the STM32F7 series, which is manufactured by the renowned STMicroelectronics. This advanced microcontroller is built on the ARM Cortex-M7 processor, the highest-performing member of the energy-efficient Cortex-M processor family, which operates at a frequency of up to 216 MHz. The STM32F765ZIT7 is designed for a wide range of applications, including industrial control, motor drives, medical equipment, and IoT applications, offering a perfect blend of real-time capabilities, digital signal processing, and low-power operation.

The microcontroller features a rich set of peripherals that enable a variety of functionalities. It comes with 2 MB of flash memory and 512 KB of RAM, providing ample storage for complex applications. With multiple advanced connectivity options such as three I2C interfaces, four USARTs, and four UARTs, two CAN interfaces, and an SAI audio interface, the STM32F765ZIT7 is well-equipped to handle communication requirements for sophisticated devices.

Additionally, the STM32F765ZIT7 supports advanced graphics with the Chrom-ART Accelerator™ for enhanced graphic performance, and it also includes an LCD-TFT controller, making it an excellent choice for user interfaces with high-quality displays. For security, the device includes a hardware cryptographic acceleration unit, ensuring secure data communication and protection against unauthorized access.

The microcontroller is also designed with flexibility in mind, featuring a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR, and NAND memories. Its 16- and 32-bit timers, alongside the high-resolution timer, provide precision timing for complex waveform generation and timing operations.

For development and debugging purposes, the STM32F765ZIT7 includes a Serial Wire Debug (SWD) and a JTAG interface. It is also supported by a wide range of development tools and software libraries, which are provided by STMicroelectronics to ease the development process for engineers.

In conclusion, the STM32F765ZIT7 microcontroller is a state-of-the-art component that delivers robust performance, comprehensive features, and connectivity options, making it an ideal choice for demanding applications that require a powerful and versatile microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7273 $72.7273
2+ $70.4546 $140.9092
3+ $68.1819 $204.5457
4+ $65.9091 $263.6364
6+ $59.0910 $354.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 221 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention