EN
  • EN
  • DE

STM32H747AGI6

Part No STM32H747AGI6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 169UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203367-STM32H747AGI6
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32H7
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4/M7
Core Size 32-Bit Dual-Core
Speed 240MHz, 480MHz
Data Converters A/D 28x16b; D/A 2x12b
Oscillator Type Internal
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian STM32H747AGI6 CAD Model

Description

STM32H747AGI6 Microcontroller - STMicroelectronics

The STM32H747AGI6 is a state-of-the-art microcontroller from STMicroelectronics, belonging to the STM32H7 series, which is designed for high-performance applications. This dual-core microcontroller integrates an ARM® Cortex®-M7 core running at up to 480 MHz and an ARM® Cortex®-M4 core at up to 240 MHz, offering a blend of high computational power with real-time functionalities.

Key Features

  • Advanced Dual-Core Architecture: The STM32H747AGI6 features a Cortex®-M7 core with a Double-Precision Floating Point Unit (FPU) and a Cortex®-M4 core, enabling it to manage complex algorithms and signal processing functions efficiently.
  • Memory Configuration: Equipped with 1MB of RAM and 2MB of dual-bank Flash memory, this microcontroller provides ample space for application code and data storage, facilitating in-application programming and real-time data processing.
  • Rich Connectivity: A comprehensive set of communication interfaces is available, including Ethernet, USB OTG, CAN, SPI, I2C, and USART, which makes this MCU ideal for connectivity-intensive applications.
  • Graphics Support: With the Chrom-ART Accelerator™ for enhanced graphics, the STM32H747AGI6 is capable of delivering advanced graphic interfaces and can drive external displays, which is perfect for user interface-centric applications.
  • Power Efficiency: The microcontroller provides multiple power modes, allowing for optimized power consumption in various operating conditions, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Security: Security features such as hardware cryptographic acceleration, secure boot, secure firmware update, and a true random number generator ensure the integrity and confidentiality of your application.

Applications

The STM32H747AGI6 is versatile and can be used in a wide range of applications, including but not limited to industrial control systems, home automation, medical devices, complex IoT ecosystems, and advanced user interfaces.

Package and Quality

This microcontroller comes in a UFBGA-169 package, which is known for its small footprint and high reliability, making it suitable for space-constrained applications. Furthermore, STMicroelectronics' commitment to quality ensures that the STM32H747AGI6 meets the highest standards, providing reliable performance in even the most demanding environments.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8394 $55.3576
9+ $11.3555 $102.1995
14+ $11.0006 $154.0084
19+ $10.6457 $202.2683
25+ $10.2909 $257.2725
33+ $9.2263 $304.4679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess