EN
  • EN
  • DE

STM32L053R8T6D

Part No STM32L053R8T6D
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32L053
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262417-STM32L053R8T6D
Ultra Librarian 3D Model Ultra Librarian STM32L053R8T6D CAD Model

Description

The STM32L053R8T6D is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that belongs to the STM32L0 series, which is renowned for its exceptional energy efficiency and performance. This MCU is based on the high-performance ARM Cortex-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L053R8T6D is particularly designed for use in battery-operated applications, energy-harvesting applications, and other low-power applications where efficiency is paramount.

Key Features

  • Core: ARM Cortex-M0+ CPU, running at up to 32 MHz
  • Memory: 64 Kbytes of Flash memory and 8 Kbytes of RAM
  • Energy Efficiency: Ultra-low-power mode consumption down to 0.29 μA
  • Analog: 12-bit ADC, 12-bit DAC, two ultra-fast comparators
  • Digital: Up to 51 GPIOs, 14 timers, and low-power UART
  • Package: LQFP64 package with a 10x10 mm footprint
  • Supply Voltage: 1.65 V to 3.6 V application supply and I/Os

Advanced Peripherals

The STM32L053R8T6D is equipped with a range of peripherals that make it suitable for a wide array of applications. Its comprehensive set of timers, communication interfaces (including I²C, USART, SPI, and USB), and analog modules (such as ADC and DAC) enable developers to build complex and versatile systems. Furthermore, the device includes several safety features, such as hardware CRC to ensure data integrity, and a reset and supply management unit for enhanced reliability.

Development Support

STMicroelectronics provides extensive development support for the STM32L053R8T6D with software libraries and the STM32Cube ecosystem. This includes the STM32CubeMX initialization code generator, the STM32CubeIDE integrated development environment, and the HAL (Hardware Abstraction Layer) library, which simplifies the portability across different STM32 devices.

Applications

This MCU is ideal for a variety of applications, including industrial sensors, home automation, smart metering, and personal medical devices. Its robust design and low-power capabilities make it particularly well-suited for portable and wearable technology where power conservation is crucial.

With its impressive set of features and support for advanced power-saving techniques, the STM32L053R8T6D is a smart choice for designers looking to create efficient and powerful products in the realm of embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess