EN
  • EN
  • DE

STM32L073VZT6

Part No STM32L073VZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 L0
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 20K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-BGA (7x7)
Win Source Part Number 708528-STM32L073VZT6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32L073VZ
Introduction Date October 26, 2015
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian STM32L073VZT6 CAD Model

Description

The STM32L073VZT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed for energy-efficient operations and a wide range of applications. This MCU is part of the ultra-low-power STM32L0 series and is based on the high-performance ARM® Cortex®-M0+ 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L073VZT6 is an ideal choice for embedded applications requiring a balance between power consumption and performance, such as Internet of Things (IoT) devices, sensor hubs, and smart meters.

Key Features:

  • Core: ARM® Cortex®-M0+ 32-bit RISC architecture operating at up to 32 MHz.
  • Memory: 192 KB of Flash memory and 20 KB of SRAM, providing ample storage for complex applications.
  • Energy Efficiency: Multiple power-saving modes including low-power run, sleep, and stop modes, which enhance battery life in portable applications.
  • Digital & Analog Peripherals: A rich set of peripherals including multiple timers, I2C, SPI, USARTs, and a 12-bit ADC with hardware oversampling.
  • Package: Available in a 100-pin LQFP package, making it suitable for space-constrained applications.
  • Operating Voltage: Wide range of operating voltage from 1.65 to 3.6 volts, enabling use in various power environments.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under extreme conditions.
  • Security: Features like hardware CRC, AES 128-bit encryption, and True random number generator (RNG) to ensure data security.
  • Development Support: Comprehensive development ecosystem with software libraries, development boards, and configuration tools for rapid prototyping and development.

Applications:

The STM32L073VZT6 is versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • IoT devices and sensor networks
  • Medical and healthcare systems
  • Smart home and building automation
  • Energy management and smart grid infrastructure
  • Wearable electronics and fitness devices

With its robust feature set and ultra-low-power consumption, the STM32L073VZT6 from STMicroelectronics is an excellent choice for designers looking to create efficient, secure, and reliable applications in a variety of fields.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5115 $54.1380
28+ $3.7017 $103.6476
42+ $3.5861 $150.6162
58+ $3.4704 $201.2832
75+ $3.3547 $251.6025
100+ $3.0077 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess