Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32L152
Mounting Type Fixed
Contents Board(s), LCD
Other Names STM32L152DEVAL,497-12877
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8543.90.6800
Win Source Part Number 1283950-STM32L152D-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32L152D-EVAL CAD Model

Description

STM32L152D-EVAL Evaluation Board from STMicroelectronics

The STM32L152D-EVAL evaluation board is designed to provide a flexible and robust development platform for STMicroelectronics' STM32L1 series of ultra-low-power microcontrollers. This board is particularly ideal for developers looking to explore the features of the STM32L152xD MCUs, which are based on the ARM Cortex-M3 processor and are optimized for battery-powered applications, energy-saving technologies, and eco-friendly design.

Featuring a comprehensive range of hardware peripherals, the STM32L152D-EVAL board allows users to fully evaluate the capabilities of the STM32L152 microcontroller. It includes a variety of connectivity options such as USB, RS-232, RS-485, and CAN interfaces, allowing for easy integration into a wide range of applications. The board also offers an onboard ST-LINK/V2 for seamless programming and debugging, without the need for additional hardware.

The evaluation board comes equipped with a QVGA TFT LCD display, providing a rich user interface for applications that require visual feedback. For audio applications, it includes an audio DAC with integrated class D speaker driver, a microphone, and a headphone jack, enabling developers to implement complex audio functionalities.

With its extensive set of features, such as an onboard temperature sensor, EEPROM, and various buttons and LEDs, the STM32L152D-EVAL board is an excellent tool for prototyping and testing applications in fields such as industrial control, medical equipment, and consumer electronics. The board also includes a microSD card slot, which expands its capabilities for data logging and storage-related tasks.

Developers can take advantage of the comprehensive software HAL library, as well as various packaged software examples, to jumpstart their development process. These resources significantly reduce the learning curve and help to speed up the creation and testing of new applications.

In summary, the STM32L152D-EVAL evaluation board is a feature-rich platform that leverages the performance and energy efficiency of the STM32L1 series microcontrollers, making it an excellent choice for developers who are looking to create innovative and power-conscious applications.

You May Also Be Interested in

Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMPDC-MB89V480-ADPB
Microchip Technology
ATSAM3N EVAL BRD / ATSAM3N AT91SAM3 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAM3N-EK
Maxim Integrated
MAXQ2000 EVAL BRD / MAXQ2000 MAXQ® MAXQ20 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MAXQ2KUSB-KIT#
Infineon Technologies
CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY3214-PSOCEVALUSB
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Infineon Technologies
DEV KIT TOOL KIT PWR MGMT / - Embedded Evaluation Board
Need more? Email Us
ECAD model for FMCDC-8FX-3063
NXP / Nexperia
EVAL BOARD I.MX 8M MINI BT 5.1
Need more? Email Us
ECAD model for 8MMINILPD4-EVKB
SparkFun Electronics
TEENSY 3.2 K20 EVAL BRD / K20 Teensy 3.2 Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DEV-13736
Infineon Technologies
S6E2HG EVAL BRD / S6E2HG FM4 ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FM4-120L-S6E2HG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention