EN
  • EN
  • DE
  • IT

CY3214-PSOCEVALUSB

Part No CY3214-PSOCEVALUSB
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CY8C24894 EVAL BRD / CY8C24894 PSOC® 1 M8C MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSOC® 1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Utilized IC / Part CY8C24894
Mounting Type Fixed
Contents Board(s) , Cable(s) , LCD, Accessories, MiniProg Programmer
Suggested Programming Environment PSoC Designer/Programmer
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348312-CY3214-PSOCEVALUSB
Ultra Librarian 3D Model Ultra Librarian CY3214-PSOCEVALUSB CAD Model

Description

The CY3214-PSOCEVALUSB is an evaluation board for the PSOC® 1 series MCU 8-bit microcontroller.

  • Core Processor: M8C
  • Package: Bulk
  • Supplied Contents: MiniProg programmer, cable(s), LCD, accessories, and board(s)
  • Type: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
  • Utilized IC/Part: CY8C24894
  • MSL Level: Not Applicable
  • REACH: REACH unaffected
  • HTSUS: 8473.30.1180
  • Status: Obsolete
  • RoHS: Non-compliant
  • Suggested Programming Environment: PSoC Designer/Programmer

You May Also Be Interested in

STMicroelectronics
NUCLEO-32 STM32L412KB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G431RB EVAL BRD
Lowest to $48.8956
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32F746ZG EVAL BRD / STM32F746 Nucleo-144 STM32F7 ARM® Cortex®-M7 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32H723ZG EVAL BRD
Lowest to $70.0898
NXP / Nexperia
I.MX 7ULP EVAL BRD / i.MX 7ULP i.MX ARM® Cortex®-A7, ARM® Cortex®-M4 MPU Embedded Evaluation Board
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess