EN
  • EN
  • DE

ADZS-CM403F-EZLITE

Part No ADZS-CM403F-EZLITE
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EZ-KIT LITE ADSP-CM402F/CM403F / ADSP-CM402F, ADSP-CM403F EZ-KIT Lite® - ARM® Cortex®-M4 DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Manufacturer Analog Devices Inc.
Packaging Box
Board Type Evaluation Platform
Type DSP
Core Processor ARM® Cortex®-M4
Platform EZ-KIT Lite®
Utilized IC / Part ADSP-CM402F, ADSP-CM403F
Mounting Fixed
Contents Board(s), J-Link Lite Programmer
Base Product Number ADZS-CM403
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Part Number -2735-ADZS-CM403F-EZLITE
Standard Package 1
Win Source Part Number 1322942-ADZS-CM403F-EZLITE
Ultra Librarian 3D Model Ultra Librarian ADZS-CM403F-EZLITE CAD Model

Description

Analog Devices ADZS-CM403F-EZLITE Evaluation Kit

The ADZS-CM403F-EZLITE is an innovative evaluation kit designed by Analog Devices Inc., crafted to offer developers a comprehensive platform for the exploration and development of applications using the ADSP-CM403F mixed-signal control processor. This processor is part of the ADSP-CM40x series, which integrates the ARM Cortex-M4 processor core with high-performance signal processing capabilities, making it an ideal solution for a wide range of industrial, automotive, and general-purpose applications.

The evaluation kit is a gateway to the robust features of the ADSP-CM403F processor, which boasts a floating-point unit, 384KB of SRAM with ECC, and 2MB of flash memory. It is also equipped with a rich set of peripherals, including CAN, USB OTG, and Gigabit Ethernet, providing a versatile interface for various external devices and networks.

The ADZS-CM403F-EZLITE kit includes the EZ-Board™, which is populated with the ADSP-CM403F processor and comes with a range of connectors and expansion interfaces. This allows for easy integration with additional hardware components and custom daughterboards, offering flexibility in design and prototyping. Additionally, the board features on-chip factory-programmed OTP memory, which can be used to store boot code or other critical data.

For software development and debugging, the kit is supported by the CrossCore® Embedded Studio (CCES) integrated development environment. This powerful tool suite provides a seamless development experience with advanced debugging capabilities, real-time operating system support, and a rich set of middleware libraries. Furthermore, the evaluation kit is complemented by a comprehensive set of documentation, including schematics, BOM, and user guides, which are invaluable resources for developers.

Whether you're working on motor control, power conversion, or complex signal processing tasks, the ADZS-CM403F-EZLITE from Analog Devices Inc. is engineered to help accelerate your development process and bring your innovative ideas to market with speed and efficiency.

You May Also Be Interested in

Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess