EN
  • EN
  • DE

STM32L433CBT6

Part No STM32L433CBT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L4
Package Tray
Number of I/O 38
Family Name STM32L433
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17961, STM32L433CBT6-ND
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852689-STM32L433CBT6
Ultra Librarian 3D Model Ultra Librarian STM32L433CBT6 CAD Model

Description

The STM32L433CBT6 is a cutting-edge microcontroller unit (MCU) from the renowned electronics manufacturer STMicroelectronics. This highly efficient and versatile MCU is part of the STM32L4 series, which is known for its perfect blend of performance, power efficiency, and features. It is designed to cater to a wide range of applications, from industrial to consumer markets, where energy efficiency and performance are critical.

Key Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions
  • Max Frequency: 80 MHz
  • Memory: 256 KB of Flash memory, 64 KB of SRAM
  • Power Consumption: Ultra-low-power design
  • Supply Voltage: 1.71 V to 3.6 V
  • Packages: Available in LQFP48 package
  • I/Os: Up to 43 I/O ports with interrupt capability
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: I2C, USART, SPI, USB, CAN
  • ADC: 12-bit, 5 MSPS analog-to-digital converter
  • Security: Hardware encryption and RNG

Performance and Energy Efficiency

The STM32L433CBT6 leverages the ARM Cortex-M4 core, enabling it to run at a frequency of up to 80 MHz. Its architecture is designed to maximize data processing efficiency while maintaining a balance between performance and power consumption. The device's dynamic efficiency is achieved through an energy-saving mode and an ultra-low-power mode that significantly extends battery life in portable applications.

Connectivity and Integration

This MCU offers a rich set of peripherals for connectivity, providing flexibility for designers. With integrated I2C, USART, SPI, USB, and CAN interfaces, it can easily communicate with other devices and peripherals, making it ideal for complex embedded systems. Its generous memory size and multiple timer options also make it suitable for multitasking environments.

Security Features

Security is a paramount concern in today's connected world, and the STM32L433CBT6 addresses this with its hardware encryption features. It also includes a true random number generator (RNG) to aid in creating secure communications.

Overall, the STM32L433CBT6 from STMicroelectronics is a robust and reliable MCU that delivers outstanding performance and energy efficiency for a broad spectrum of applications, making it a top choice for engineers and designers alike.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0817 $54.7353
21+ $4.9901 $104.7921
32+ $4.8342 $154.6944
43+ $4.6783 $201.1669
56+ $4.5223 $253.2488
74+ $4.0545 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess