EN
  • EN
  • DE

STM32WL55JCI7

Part No STM32WL55JCI7
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU Wireless 55 Arm Cortex-M4,M0+ 256KB UFBGA-73 -40+ 105C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462280-STM32WL55JCI7
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol LoRa, LoRaWAN 1.0, Sigfox
Modulation BPSK, FSK, GFSK, GMSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces ADC, GPIO, I2C, I2S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 43
Voltage - Supply 1.8 V ~ 3.6 V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 73-UFBGA
Supplier Device Package 73-UFBGA (5x5)
Ultra Librarian 3D Model Ultra Librarian STM32WL55JCI7 CAD Model

Description

The STM32WL55JCI7 by STMicroelectronics represents a leap forward in integrated wireless microcontroller technology. Built around a dual-core architecture that combines an Arm Cortex-M4 and an Arm Cortex-M0+ processor, this MCU offers the processing power and efficiency needed for demanding applications. With 256KB of flash memory and operating in a temperature range from -40 to +105C, it is well-suited for industrial and outdoor applications requiring reliability under extreme conditions. Housed in a compact UFBGA-73 package, it is especially designed for projects where space is at a premium while demanding high computational capability. The STM32WL55JCI7's integrated wireless capabilities make it a prime choice for developing a wide range of IoT devices, enabling secure and efficient communication in networks. Its extensive set of peripherals, including advanced ADCs, timers, and multiple communication interfaces, provides a flexible platform for developers to innovate. The MCU's dual-core configuration allows for a division of labor, where the Cortex-M4 can handle intensive computational tasks while the Cortex-M0+ manages peripheral controls and communication, optimizing power consumption and enhancing system efficiency.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess