EN
  • EN
  • DE

STM6600DQ25DM6F

Part No STM6600DQ25DM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 12TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Supervisor 1 Channel
Manufacturer STMicroelectronics
Series Smart Reset™
Package Reel - TR
Family Name STM6600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-10552-1, 497-10552-6, 497-10552-1, 497-10552-2, -497-10552-6, -497-10552-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848757-STM6600DQ25DM6F
Ultra Librarian 3D Model Ultra Librarian STM6600DQ25DM6F CAD Model

Description

Product Overview: STM6600DQ25DM6F

The STM6600DQ25DM6F is a state-of-the-art integrated circuit from STMicroelectronics, designed to deliver robust power management solutions for a wide range of applications. This advanced device is part of STMicroelectronics' Smart Reset™ technology, offering an innovative approach to managing system resets in electronic devices.

Key Features:

  • Smart Reset Input: The STM6600DQ25DM6F features dual-input smart reset functionality. This allows users to initiate a system reset with a simple and intuitive button press combination, enhancing the user experience and preventing accidental resets.
  • Adjustable Reset Time Delay: The device provides an adjustable delay time for the reset signal, ensuring flexibility and the ability to tailor the reset function to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the STM6600DQ25DM6F operates with minimal power consumption, making it ideal for battery-powered applications.
  • High ESD Protection: The chip is equipped with a high level of Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Compact Package: The STM6600DQ25DM6F is available in a compact QFN package, which is suitable for space-constrained applications without sacrificing performance.

Applications:

The versatility of the STM6600DQ25DM6F makes it suitable for a diverse set of applications, including but not limited to:

  • Portable electronics
  • Consumer devices
  • Handheld medical equipment
  • Wireless peripherals
  • Smart home devices

Why Choose STM6600DQ25DM6F?

With its advanced Smart Reset™ technology, the STM6600DQ25DM6F from STMicroelectronics offers a unique combination of features that enhance system stability and user control. Its low power requirements and compact design make it an excellent choice for designers looking to optimize their power management systems in modern electronic devices. Whether you are developing portable gadgets or sophisticated smart home systems, the STM6600DQ25DM6F provides a reliable and user-friendly solution for your reset circuit needs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9773 $51.7049
31+ $3.2634 $101.1654
48+ $3.1614 $151.7472
66+ $3.0595 $201.9270
85+ $2.9575 $251.3875
114+ $2.6515 $302.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 895 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess