Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.625V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM704
Other Names 497-5390-5,STM704RDS6E,1805-STM704RDS6E,-497-5390-5
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250954-STM704RDS6E
Ultra Librarian 3D Model Ultra Librarian STM704RDS6E CAD Model

Description

Introducing the STM704RDS6E from STMicroelectronics

The STM704RDS6E is a robust, low-power microprocessor supervisor designed to monitor the power supply and microprocessor activity in digital systems. Manufactured by STMicroelectronics, a global semiconductor leader, this device ensures reliable operation through its supervisory functions that cater to the needs of a broad range of applications.

Key Features

  • Voltage Monitoring: The STM704RDS6E offers precise monitoring of the system voltage. It ensures that the system operates within the acceptable voltage range, protecting the circuitry from under-voltage conditions.
  • Power-On Reset Generator: The integrated power-on reset generator automatically initializes the microprocessor after power-up, providing a stable start-up environment and reducing the risk of malfunction due to power supply issues.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-operated systems. It ensures minimal power draw from the system, thereby extending the battery life and reducing the overall power cost.
  • Watchdog Timer: The onboard watchdog timer helps in recovering from software lock-ups or malfunctions. If the microprocessor fails to refresh the watchdog periodically, the STM704RDS6E will issue a system reset, ensuring the system returns to a known state.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to reset the system, providing an extra layer of control for maintenance or emergency interventions.

Applications

The STM704RDS6E is versatile and can be used in a variety of applications where reliable system performance is critical. Common applications include:

  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable and battery-powered equipment
  • Automotive systems

STMicroelectronics has designed the STM704RDS6E with a commitment to reliability and performance. This supervisor IC is a testament to their dedication to providing components that enhance system integrity and ensure long-term operational stability. The STM704RDS6E is an essential component for designers looking to safeguard their systems against power and software anomalies.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 1.2V SNT-4A
Need more? Email Us
ECAD model for S-80812CNPF-B9QTFG
Maxim Integrated
IC MPU/RESET CIRC 4.63V SC70-4
Need more? Email Us
ECAD model for MAX6388XS46D3-T
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Need more? Email Us
ECAD model for ADM6339LARJZ-RL7
Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Microchip Technology
IC VOLT DETEC CMOS 2.1V SOT89-3
Need more? Email Us
ECAD model for TC54VC2102EMB713
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Linear Technology
IC SUPERVISOR ADJ LP TSOT23-8
Need more? Email Us
ECAD model for LTC2934ITS8-2#TRPBF
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention