EN
  • EN
  • DE

TC54VC2102EMB713

Part No TC54VC2102EMB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DETEC CMOS 2.1V SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 2.1V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1106004-TC54VC2102EMB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VC2102EMB713 CAD Model

Description

Microchip Technology's TC54VC2102EMB713 Voltage Detector

The TC54VC2102EMB713 is a high-precision voltage detector designed and manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This voltage detector is a key component in a wide range of applications, from battery-powered devices to microcontroller systems, where accurate voltage monitoring is critical for reliable operation.

Constructed with the needs of modern electronics in mind, the TC54VC2102EMB713 offers a 2.1V detection voltage, which makes it suitable for low-voltage applications such as portable devices, where maintaining the correct operating voltage is essential for both performance and longevity. The device is characterized by its low power consumption, making it an excellent choice for energy-sensitive designs.

The TC54VC2102EMB713 comes in a compact SOT-23 package, which is a popular choice for space-constrained applications. Its small footprint allows for easy integration into system designs without significantly impacting the overall size of the product. Despite its diminutive size, this voltage detector does not compromise on performance, offering a precise voltage threshold accuracy that ensures systems operate within their intended voltage ranges.

With a built-in hysteresis feature, the TC54VC2102EMB713 provides a stable output, avoiding false triggering that can occur due to noise or transient voltage fluctuations. This hysteresis ensures that the detector only signals when the input voltage has definitively crossed the threshold level, contributing to the reliability of the system it is monitoring.

The device operates over a wide temperature range, making it suitable for use in various environmental conditions, from industrial settings to consumer electronics exposed to daily temperature variations. This robustness is a testament to Microchip Technology's commitment to producing components that can withstand the demands of real-world applications.

In summary, the TC54VC2102EMB713 voltage detector from Microchip Technology is a highly reliable and precise solution for voltage monitoring needs. Its low power consumption, compact packaging, and accurate detection capabilities make it an ideal choice for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess