EN
  • EN
  • DE

SC16C550IA44D

Part No SC16C550IA44D
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188737-SC16C550IA44D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C550IA44D CAD Model

Description

The SC16C550IA44D is a high-performance UART (Universal Asynchronous Receiver/Transmitter) chip from the renowned semiconductor manufacturer, NXP Semiconductors. This integrated circuit is designed to facilitate serial communication in embedded systems, offering a reliable and efficient interface for data exchange between the microcontroller and various peripherals.

Key Features

  • Enhanced Baud Rate: The SC16C550IA44D supports a wide range of baud rates, ensuring compatibility with a variety of communication standards and allowing for flexible data transmission speeds.
  • Deep FIFOs: With 16-byte FIFOs for both transmit and receive, the chip can handle high data loads, reducing the risk of data loss and improving overall system performance.
  • Programmable Character Length: The UART supports 5, 6, 7, or 8-bit character lengths, providing the flexibility to adapt to different data formats and communication protocols.
  • Multiple Interface Options: The SC16C550IA44D is equipped with a versatile interface that includes a full modem control handshaking and hardware/software flow control, enabling it to meet a wide range of application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this UART is suitable for battery-powered devices, contributing to longer operational life and reduced energy costs.

Applications

The SC16C550IA44D is an ideal choice for a multitude of applications that require robust serial communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Consumer electronics

Technical Specifications

The device comes in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a minimal footprint on the PCB. With an operational temperature range of -40°C to +85°C, the SC16C550IA44D is designed to withstand harsh environments, maintaining reliable performance under extreme conditions.

For developers and engineers seeking a dependable UART solution, the SC16C550IA44D by NXP provides the perfect blend of performance, flexibility, and power efficiency to meet the demands of modern serial communication applications.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 128B QUAD 100QFP / UART IC 4, QUART Channel RS232, RS485 128 Byte 100-QFP (14x20)
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8522 $58.2264
30+ $3.9813 $119.4390
45+ $3.8577 $173.5965
62+ $3.7330 $231.4460
81+ $3.6082 $292.2642
108+ $3.2352 $349.4016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess