EN
  • EN
  • DE

TC54VC2402ECB713

Part No TC54VC2402ECB713
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 196531-TC54VC2402ECB713
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC54VC2402ECB713 CAD Model

Description

Microchip Technology's TC54VC2402ECB713 Voltage Detector

The TC54VC2402ECB713 is a state-of-the-art voltage detector designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact device is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring reliable operation and protection against undesirable voltage conditions.

Key Features

  • Precision Voltage Monitoring: The TC54VC2402ECB713 offers precise voltage threshold detection, making it an ideal choice for systems that require accurate voltage monitoring to avoid data corruption or hardware damage.
  • Low Power Consumption: Designed for battery-operated devices, this voltage detector consumes minimal power, thereby extending the battery life of portable and wearable electronics.
  • High Accuracy: With its high degree of accuracy, the TC54VC2402ECB713 ensures that devices operate within their safe voltage range, providing an additional layer of security for sensitive electronic components.
  • Compact SOT-23B Packaging: The small form factor of the SOT-23B package allows for the voltage detector to be easily integrated into space-constrained designs without compromising performance.

Applications

  • Portable Electronics
  • Wearable Devices
  • Power Supply Monitoring
  • Microcontroller Reset Systems
  • Embedded Systems

Technical Specifications

  • Supply Voltage Range: The device operates over a wide voltage range, providing flexibility for various application requirements.
  • Output Type: The TC54VC2402ECB713 features an open-drain output, which allows for easy interfacing with other digital systems.
  • Temperature Range: With an industrial temperature range, this voltage detector can reliably function in a variety of harsh environments.

The TC54VC2402ECB713 from Microchip Technology is a robust and reliable solution for voltage monitoring and system protection. Its precision, low power consumption, and compact size make it a versatile component suitable for a broad range of applications, from consumer electronics to industrial systems. By integrating this voltage detector into your design, you can enhance system stability and ensure the longevity of your electronic products.

You May Also Be Interested in

Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6639 $60.6307
31+ $3.8265 $118.6215
47+ $3.7064 $174.2008
65+ $3.5874 $233.1810
84+ $3.4673 $291.2532
112+ $3.1093 $348.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess