EN
  • EN
  • DE

LTC2904ITS8#TRPBF

Part No LTC2904ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON DUAL SUPPLY PREC TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 122684-LTC2904ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2904ITS8#TRPBF CAD Model

Description

Overview of LTC2904ITS8#TRPBF

The LTC2904ITS8#TRPBF is a precision dual input voltage monitor from Linear Technology, designed to safeguard digital systems by monitoring multiple supply voltages. This compact, highly reliable component is an essential piece of any power management solution where accurate voltage monitoring is critical for system stability and safety.

Key Features

  • Dual Voltage Monitoring: The LTC2904ITS8#TRPBF can monitor two input voltage levels simultaneously, ensuring that both are within specified thresholds for proper system operation.
  • Adjustable Reset Timeout: It includes an adjustable reset timeout feature, which allows users to set the duration of the reset signal according to their system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage monitor consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for use in various environments and applications.

Applications

The LTC2904ITS8#TRPBF is versatile and can be employed in a range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor/DSP/FPGA-based systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication and networking devices

Technical Specifications

Some of the technical specifications of the LTC2904ITS8#TRPBF include:

  • Voltage Thresholds: Precisely settable for a variety of voltage levels to accommodate different system voltages.
  • Package: The device comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
  • Quality and Reliability: Linear Technology is known for its high-quality products, and this voltage monitor is no exception, providing reliable performance in a wide range of operating conditions.

Conclusion

In summary, the LTC2904ITS8#TRPBF from Linear Technology is a sophisticated, dual input voltage monitor that offers precision, low power consumption, and a wide operating temperature range. Its adjustable features and compact form factor make it an excellent choice for a variety of applications that require meticulous voltage supervision to protect critical system components.

You May Also Be Interested in

Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess