EN
  • EN
  • DE

STM704TDS6F

Part No STM704TDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3V BATT SW 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1103463-STM704TDS6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM704TDS6F CAD Model

Description

Introducing the STM704TDS6F from STMicroelectronics

The STM704TDS6F is a robust, feature-rich microcontroller designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the STM7 family, known for its high performance and reliability in a wide range of applications. The STM704TDS6F is tailored for demanding environments where precision and durability are paramount.

Key Features

  • High-Performance CPU: At the heart of the STM704TDS6F is a powerful 16/32-bit RISC core operating at a maximum frequency of 40 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently.
  • Memory Capabilities: Equipped with advanced memory features, the STM704TDS6F includes ample Flash memory and RAM, ensuring smooth operation and sufficient space for application code and data storage.
  • Rich Peripherals: The microcontroller boasts a variety of peripherals, including multiple timers, communication interfaces (such as UART, SPI, and I2C), and analog components like ADCs and DACs. This enables the device to handle diverse tasks and interface with a broad range of external components.
  • Power Management: With its power-saving modes, the STM704TDS6F is designed for energy efficiency, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Robust I/Os: The device provides numerous general-purpose input/output pins that support various configurations, allowing for flexible connection to other components and systems.
  • Security Features: Security is a top priority, and the STM704TDS6F includes features to protect against unauthorized access and ensure the integrity of the system.

Applications

The versatility of the STM704TDS6F makes it an ideal choice for a wide array of applications, including industrial control systems, home automation, automotive electronics, and portable devices. Its robustness and adaptability to different environments also make it suitable for use in harsh conditions where reliability is crucial.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STM704TDS6F is backed by comprehensive technical support and documentation, making it easier for engineers to integrate the microcontroller into their designs and bring their products to market faster.

Overall, the STM704TDS6F is a remarkable microcontroller that combines performance, efficiency, and versatility, making it a top choice for engineers and developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7179 $59.7938
52+ $2.2300 $115.9600
81+ $2.1603 $174.9843
111+ $2.0906 $232.0566
143+ $2.0209 $288.9887
192+ $1.8119 $347.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess