Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708621-STM809TWX6
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809TWX6 CAD Model

Description

STM809TWX6 Microprocessor Reset Circuit

The STM809TWX6 is a sophisticated microprocessor reset circuit developed by STMicroelectronics, a leader in the field of semiconductor solutions. This precision device is designed to monitor the supply voltage of microprocessors (μP) and digital systems, providing a reliable reset signal to the host processor when necessary. It ensures that the μP resets correctly during power-up, power-down, and brown-out conditions.

Key Features

  • Reset Threshold Levels: The STM809TWX6 offers several fixed threshold levels suitable for 3.3V and 5V powered circuits, ensuring compatibility with a wide range of applications.
  • Low Power Consumption: With its low supply current, this device is an excellent choice for power-sensitive designs, contributing to overall energy efficiency.
  • High Precision Monitoring: It provides high precision in monitoring the power supply, ensuring the system reliability by triggering a reset signal whenever the voltage drops below the acceptable threshold.
  • Reset Delay Time: The device features an active-low, push-pull reset output, with a significant delay time that can be provided by an external capacitor, allowing designers to customize the reset timing as per their system requirements.
  • Temperature Range: The STM809TWX6 operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.
  • Small Package: Available in a compact SOT-23 package, it is ideal for space-constrained applications without compromising on functionality.

Applications

The STM809TWX6 is versatile and can be utilized in various applications such as:

  • Computers and computer peripherals
  • Embedded systems
  • Consumer electronics
  • Portable/battery-powered equipment
  • Networking hardware

With its robust design and reliable performance, the STM809TWX6 from STMicroelectronics is an excellent choice for ensuring stability and proper operation of microprocessor-based systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3709A5-PTX
STMicroelectronics
IC MCU 32BIT 192KB FLASH 100BGA
Lowest to $4.0697
ECAD model for STM32L073VZT6
STMicroelectronics
Lowest to $0.5731
ECAD model for STM811S
STMicroelectronics
Lowest to $14.0149
ECAD model for STM32W108CCU74
STMicroelectronics
Lowest to $0.9417
ECAD model for STM690AM6E2
STMicroelectronics
IC MCU 32BIT 384KB FLASH 100UBGA
Lowest to $3.3344
ECAD model for STM32F401VDH6
STMicroelectronics
Lowest to $48.8956
ECAD model for STM32F469AIY6
STMicroelectronics
Need more? Email Us
ECAD model for STM32GC102CBT6
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for STMP3520L100-TA4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4773 $51.7055
85+ $1.2122 $103.0370
130+ $1.1743 $152.6590
180+ $1.1364 $204.5520
230+ $1.0985 $252.6550
305+ $0.9849 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,686 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention