EN
  • EN
  • DE

STM810R

Part No STM810R
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708626-STM810R
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM810R CAD Model

Description

Introducing the STM810R Microcontroller

The STM810R from STMicroelectronics is a robust, low-power microcontroller designed to deliver high performance in a wide range of industrial, consumer, and automotive applications. This advanced product is built on a state-of-the-art technology platform, ensuring reliability and efficiency for developers and engineers.

Key Features

  • High-Performance Core: At the heart of the STM810R lies a powerful core that can run at high clock speeds, providing the computational horsepower required for complex tasks.
  • Low Power Consumption: Despite its performance capabilities, this microcontroller is engineered for energy efficiency, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Advanced Peripherals: The STM810R boasts a rich set of peripherals, including multiple communication interfaces, analog inputs, and digital outputs, allowing for flexible design options and easy integration into various systems.
  • Robust Security: With built-in security features, the STM810R ensures the protection of your applications against unauthorized access and tampering, providing a secure foundation for your products.
  • Wide Operating Temperature Range: This microcontroller is designed to withstand extreme temperatures, making it suitable for harsh environmental conditions.

Applications

The STM810R is versatile and can be used in a multitude of applications including:

  • Industrial automation and control systems
  • Consumer electronics
  • Automotive components
  • Internet of Things (IoT) devices
  • Smart home solutions

Development Support

STMicroelectronics provides extensive support for the STM810R, including development tools, software libraries, and reference designs to help accelerate the development process. This ensures that you can bring your products to market faster while reducing development costs.

Quality and Reliability

As with all STMicroelectronics products, the STM810R is manufactured to the highest quality standards, ensuring that it meets the stringent requirements of the industries it serves. With a commitment to long-term availability and support, STMicroelectronics is a trusted partner for your microcontroller needs.

Whether you're designing a sophisticated industrial system or an innovative consumer product, the STM810R provides the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

STMicroelectronics
Lowest to $13.4465
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 32KB FLASH 64LQFP
Lowest to $6.6292
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Lowest to $21.0106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0820 $60.9840
28+ $4.1696 $116.7488
43+ $4.0390 $173.6770
60+ $3.9085 $234.5100
77+ $3.7792 $290.9984
103+ $3.3876 $348.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess