EN
  • EN
  • DE

STM6718TWWB6F

Part No STM6718TWWB6F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708576-STM6718TWWB6F
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6718TWWB6F CAD Model

Description

The STM6718TWWB6F is a sophisticated, high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its innovative and reliable semiconductor solutions. This product is designed to cater to a wide range of applications, from industrial control systems to advanced consumer electronics.

Key Features:

  • Advanced Core: At the heart of the STM6718TWWB6F lies a powerful core that ensures efficient processing and multitasking capabilities, making it ideal for applications requiring robust performance.
  • Memory: Equipped with ample memory, this MCU provides the necessary space for complex software applications and data storage, ensuring smooth and reliable operation.
  • Connectivity: With multiple connectivity options, the STM6718TWWB6F offers flexibility for designers to integrate various peripherals and communicate with external devices, enhancing the capabilities of the end product.
  • Low Power Consumption: Energy efficiency is a hallmark of this MCU, which operates with minimal power consumption without compromising on performance, making it suitable for battery-powered devices and applications with stringent power requirements.
  • Robust Security: Security features are embedded within the STM6718TWWB6F to protect against unauthorized access and ensure the integrity of the data and the device.
  • Temperature Range: This MCU is designed to withstand a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications:

The versatility of the STM6718TWWB6F allows it to be used across various domains, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Portable medical devices
  • Energy management systems
  • Consumer electronics

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products that meet rigorous industry standards. The STM6718TWWB6F is no exception, with its design and manufacturing processes ensuring outstanding performance and longevity for the end user.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess