EN
  • EN
  • DE

STM8105K4T6C

Part No STM8105K4T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708624-STM8105K4T6C
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8105K4T6C CAD Model

Description

STM8105K4T6C Microcontroller Overview

The STM8105K4T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of modern embedded systems. This advanced MCU is part of ST's STM8 family and is built to offer a perfect blend of power efficiency, processing capabilities, and flexible interfacing options, making it ideal for a wide range of applications.

Key Features

  • Core: The STM8105K4T6C is powered by a robust STM8 core running at a maximum frequency of 16 MHz, providing a balanced architecture for both speed and power consumption.
  • Memory: It comes with 16 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM, which are ample for various applications, from simple control systems to more complex algorithms.
  • I/O Ports: The device includes 34 I/O ports that are highly flexible and 5-channel 10-bit ADC, offering excellent interfacing capabilities with sensors, actuators, and other peripherals.
  • Timers: It features advanced control timers, a real-time clock, and a bevy of communication interfaces like SPI, I2C, and UART, making it suitable for timing-sensitive tasks and serial communications.
  • Operating Voltage: The STM8105K4T6C operates within a range of 2.95 to 5.5 volts, accommodating various power supply configurations and ensuring energy efficiency within embedded systems.
  • Temperature Range: The robust design allows it to function within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the STM8105K4T6C makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Medical Devices
  • Power Management Systems

STMicroelectronics has a reputation for providing reliable and robust microcontrollers, and the STM8105K4T6C is no exception. With its advanced features and flexible interfacing options, it is a powerful solution for developers looking to create efficient and innovative electronic products.

You May Also Be Interested in

STMicroelectronics
Lowest to $2.5650
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess