EN
  • EN
  • DE

STM32F411CEY6LTR

Part No STM32F411CEY6LTR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708467-STM32F411CEY6LTR
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F411CEY6LTR CAD Model

Description

The STM32F411CEY6LTR is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 processor core. This microcontroller is designed to offer an ideal balance between performance, power consumption, and cost, making it a versatile choice for a wide range of applications, from industrial control systems to consumer electronics.

The STM32F411CEY6LTR operates at a frequency of up to 100 MHz, providing the computational power necessary for complex tasks. It features a floating-point unit (FPU) that enhances the processing of numerical computations, allowing for more efficient handling of floating-point arithmetic commonly found in digital signal processing and control applications.

Key Features:

  • ARM Cortex-M4 core with DSP and FPU instructions, running at up to 100 MHz
  • 512 KB of Flash memory and 128 KB of SRAM, enabling robust program and data storage
  • Low-power operation modes for energy-sensitive applications
  • Advanced control peripherals including timers, PWM generators, and ADCs
  • Multiple communication interfaces: I2C, SPI, USART, and USB
  • Compact 49-ball WLCSP package for space-constrained designs

With its rich set of peripherals, the STM32F411CEY6LTR is equipped to handle a variety of I/O tasks. It provides ample connectivity options with its integrated I2C, SPI, and USART interfaces, making it easy to interface with sensors, displays, and other microcontrollers. Additionally, its USB 2.0 full-speed capability allows for direct connection to computers and other USB hosts.

The microcontroller also prioritizes energy efficiency with several low-power modes, ensuring that battery-powered devices can achieve longer runtimes. The STM32F411CEY6LTR's dynamic power scaling ability allows the frequency and voltage to be adjusted on-the-fly, minimizing power consumption without sacrificing performance.

Housed in a 49-ball WLCSP (Wafer Level Chip Scale Package), the STM32F411CEY6LTR is an excellent choice for designs where space is at a premium. Its small footprint does not compromise the feature set or performance, making it a go-to microcontroller for compact, high-performance embedded systems.

STMicroelectronics provides comprehensive support for the STM32F411CEY6LTR, including software libraries, development tools, and a strong community, ensuring that developers can rapidly bring their products to market with this reliable and powerful microcontroller.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Lowest to $13.4465
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9420 $116.2460
20+ $8.6625 $173.2500
28+ $8.3830 $234.7240
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess