Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM817
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250945-STM817MDS6E
Ultra Librarian 3D Model Ultra Librarian STM817MDS6E CAD Model

Description

Introducing the STM817MDS6E Microcontroller from STMicroelectronics

The STM817MDS6E is a state-of-the-art microcontroller designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This microcontroller is part of the STM8 family, known for their high performance, robustness, and ease of use. The STM817MDS6E is specifically engineered to meet the demanding requirements of a wide range of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics.

Key Features:

  • Advanced Core: At the heart of the STM817MDS6E lies an advanced STM8A 8-bit core running at up to 16 MHz, delivering the perfect balance between performance and power consumption.
  • Memory Capacity: The device comes equipped with 128 KB of Flash program memory, 2 KB of RAM, and 4 KB of EEPROM. This blend of memories provides ample space for complex applications and data storage, with the added benefit of data retention in the event of power loss.
  • Rich Peripherals: A wide range of integrated peripherals enhances the microcontroller's capabilities. These include a 10-bit ADC, timers, communication interfaces such as UART, SPI, and I²C, and up to 37 GPIOs for maximum design flexibility.
  • Robust Design: The STM817MDS6E is designed with robustness in mind, featuring an operating voltage range of 2.95 to 5.5 V and an industrial temperature range from -40°C to 85°C. It also includes features such as a watchdog timer and a clock security system to ensure reliable operation under various conditions.
  • Development Support: STMicroelectronics provides comprehensive development support for the STM817MDS6E, including software libraries, development boards, and a suite of development tools for programming and debugging, simplifying the product development process.

Applications:

The versatile nature of the STM817MDS6E makes it an ideal choice for a multitude of applications. Its robust feature set allows designers to implement it in complex control systems, automotive modules, smart home devices, and energy-efficient consumer electronics, among others.

With its powerful core, extensive memory, and comprehensive peripheral set, the STM817MDS6E from STMicroelectronics is a microcontroller that provides a high level of integration, enabling designers to create innovative and reliable products in today's competitive technology landscape.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention