Products specifications

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.4V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM817
Other Names 1805-STM817MM6FTR,497-3865-2,497-3865-1,1805-STM817MM6FCT,497-3865-2R,-497-3865-2,1805-STM817MM6FDKR,-497-3865-1,-497-3865-6,497-3865-6,497-3865-1R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250980-STM817MM6F
Ultra Librarian 3D Model Ultra Librarian STM817MM6F CAD Model

Description

The STM817MM6F is a state-of-the-art microcontroller unit (MCU) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This product is a part of the STM8 family, which is renowned for its high performance, reliability, and ease of use in a wide range of applications.

Key Features

  • Advanced Core: The STM817MM6F is built around a high-performance 8-bit STM8 core operating at up to 16 MHz. This ensures swift execution of instructions and efficient processing, suitable for a variety of demanding applications.
  • Memory: It comes equipped with a generous 8 KB Flash program memory, which is complemented by 1 KB of RAM and 128 bytes of EEPROM. This combination provides ample space for complex programs and data storage, while also allowing for data retention across power cycles.
  • I/O Capabilities: The MCU provides a rich set of I/O options, including 28 GPIO pins that support various configurations, allowing for flexible connection to peripherals and custom hardware designs.
  • Robust Peripherals: A variety of integrated peripherals enhance the functionality of the STM817MM6F, including a 10-bit ADC, a TIM1 advanced control timer, and two TIM2 general-purpose timers, among others.
  • Low Power Consumption: Designed with energy efficiency in mind, the STM817MM6F features multiple low-power modes, making it ideal for battery-powered and power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range from -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The STM817MM6F is versatile and can be used in a broad spectrum of applications. It is particularly well-suited for industrial control systems, home automation, consumer electronics, automotive applications, and any scenario where a compact, efficient, and powerful MCU is required.

Support and Resources

STMicroelectronics provides extensive support for the STM817MM6F, including development tools, software libraries, and documentation to assist engineers in product development. For more information, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.4398 $65.9700
360+ $0.3609 $129.9240
560+ $0.3493 $195.6080
770+ $0.3377 $260.0290
990+ $0.3273 $324.0270
1,325+ $0.2937 $389.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention