EN
  • EN
  • DE

STM8AF51A9TA

Part No STM8AF51A9TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194480-STM8AF51A9TA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51A9TA CAD Model

Description

STM8AF51A9TA Microcontroller by STMicroelectronics

The STM8AF51A9TA is a robust 8-bit microcontroller from the reputable semiconductor manufacturer STMicroelectronics. This high-performance MCU is designed to operate at a maximum frequency of 24 MHz, providing the perfect balance between speed and power efficiency. It is part of the STM8AF series of microcontrollers which are specifically tailored for the automotive industry, meeting stringent quality and reliability standards.

With 128 KB of flash memory, the STM8AF51A9TA offers ample space for complex applications and the flexibility to manage a variety of automotive control tasks. This is complemented by 2 KB of RAM and 4 KB of EEPROM, which is ideal for non-volatile data storage. The EEPROM also features read-while-write (RWW) capability, allowing data to be written to the EEPROM while the application continues to run, a critical feature for real-time systems.

The device comes in an LQFP 48-pin package, which is suitable for space-constrained applications while still providing enough I/O pins for comprehensive peripheral connectivity. It supports an extended operating temperature range from -40°C to 125°C, ensuring reliable performance under harsh environmental conditions commonly found in automotive applications.

Among its rich set of peripherals, the STM8AF51A9TA includes advanced control timers, communication interfaces such as UART, SPI, and I2C, as well as 10-bit ADCs with up to 16 channels for accurate analog signal monitoring. Safety and robustness are enhanced with features like dual watchdog timers, a clock security system, and low voltage detection.

For ease of development, the STM8AF51A9TA is supported by STMicroelectronics' comprehensive suite of development tools, including the ST Visual Develop (STVD) and ST Visual Programmer (STVP) software, and a range of hardware development kits. This ensures that engineers can quickly and efficiently develop, program, and debug their applications.

With its advanced features and automotive-grade design, the STM8AF51A9TA is an excellent choice for designers looking to create reliable and efficient automotive applications, such as body control modules, sensors, and actuator controls.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess