EN
  • EN
  • DE

MCP4921T-E/SN

Part No MCP4921T-E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features 12 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP4921
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4921T-E/SNCT-NDR, MCP4921T-E/SNRTR, MCP4921T-E/SNRCT-ND, MCP4921T-E/SN-ND, MCP4921T-E/SNRCT, MCP4921T-E/SNRTR-ND, MCP4921T-E/SNCT, MCP4921TESN, MCP4921T-E/SNTR, MCP4921T-E/SNTR-NDR, MCP4921T-E/SNDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884222-MCP4921T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP4921T-E/SN CAD Model

Description

Microchip Technology MCP4921T-E/SN Digital-to-Analog Converter

The MCP4921T-E/SN is a highly integrated digital-to-analog converter (DAC) component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular DAC is part of the MCP492x series and offers a single channel of 12-bit resolution, making it an ideal choice for applications requiring high precision and accuracy in their analog output.

Key Features

  • Resolution: 12-bit single channel, providing fine-grain control over analog output.
  • Interface: Utilizes a standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Voltage Supply: Operates on a 2.7V to 5.5V supply, allowing for flexibility in various system designs and battery-operated applications.
  • Packaging: Available in an 8-pin small-outline integrated circuit (SOIC) package, ensuring a compact footprint for space-constrained designs.
  • Extended Temperature Range: Designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The MCP4921T-E/SN is versatile and can be used in a multitude of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Portable Instrumentation
  • Analog Output for Microcontrollers

Performance and Quality

Microchip Technology is known for its commitment to quality and the MCP4921T-E/SN DAC is no exception. With its high-resolution output and stable performance, this component ensures reliable and consistent analog signals for critical applications. The device also features a built-in power-on reset and a low-power shutdown mode, further enhancing its performance and efficiency in a variety of settings.

In conclusion, the MCP4921T-E/SN from Microchip Technology is a robust and precise DAC solution that provides designers with a reliable and easy-to-integrate component for their analog output needs.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2568 $51.9064
55+ $1.8517 $101.8435
84+ $1.7939 $150.6876
116+ $1.7360 $201.3760
149+ $1.6781 $250.0369
200+ $1.5046 $300.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess