Microchip Technology ATF22V10BQL-20PC Product Overview
The ATF22V10BQL-20PC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) from the renowned manufacturer Microchip Technology. This versatile component is designed to deliver the flexibility of programmable logic alongside the speed and power efficiency that modern electronic applications demand.
Key Features:
- High-Speed Performance: With a 20ns propagation delay, this PLD is optimized for rapid signal processing, making it suitable for high-speed applications.
- Low Power Consumption: The device operates with a low power consumption profile, which is ideal for power-sensitive designs.
- High-Density Design: The ATF22V10BQL-20PC offers a high logic gate density, providing the capability to implement complex logic functions in a single chip.
- Reprogrammability: As a user-configurable PLD, it allows for multiple programming cycles, enabling designers to update the logic configuration as required for prototyping or updating functionality in the field.
- Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for industrial applications that may experience extreme environmental conditions.
Applications:
The ATF22V10BQL-20PC is a versatile component that can be used in a wide range of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Telecommunication infrastructure
- Consumer electronics
- Computer peripheral devices
Technical Specifications:
Parameter
Value
Logic Type
Programmable Logic Device (PLD)
Propagation Delay
20ns
Operating Temperature
-40°C to +85°C
Package / Case
DIP-24
Supply Voltage
Typically 5V
For designers looking for a reliable and flexible solution to implement their custom logic designs, the ATF22V10BQL-20PC from Microchip Technology offers an excellent balance of performance, power efficiency, and design versatility.