EN
  • EN
  • DE

STM8AF62AATCY

Part No STM8AF62AATCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Automotive 8-bit MCU with 128 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
EEPROM Memory Size 2 kB
Frequency 24 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 5 µA
Number of A/D Converters 16
Number of I2C Channels 1
Number of I/Os 68
Number of Pins 80
Number of SPI Channels 1
Number of Timers/Counters 1
Number of UART Channels 1
RAM Size 6 kB
REACH SVHC No SVHC
RoHS Non-Compliant
Win Source Part Number 1097168-STM8AF62AATCY
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM8AF62AATCY CAD Model

Description

STM8AF62AATCY - STMicroelectronics

The STM8AF62AATCY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications. This MCU is part of the STM8A series, which is known for its robust design, high reliability, and advanced features tailored for the automotive industry.

Key Features

  • Core: The device is built around the STM8 core, operating at a frequency of up to 16 MHz. It is designed to deliver exceptional processing power while maintaining low power consumption.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and provides data retention for a minimum of 20 years at 85°C. Additionally, it includes 1 Kbyte of true data EEPROM.
  • RAM: The MCU boasts 2 Kbytes of RAM, providing ample space for running complex applications and algorithms.
  • I/O Ports: It offers up to 38 I/O ports, with 37 being 5V tolerant, giving developers the flexibility to connect a wide range of peripherals and sensors.
  • Advanced Timer: The MCU includes an advanced control timer, 4 standard timers, and a watchdog timer, all of which allow for precise event management and system control.
  • Communication Interfaces: For communication, it supports multiple interfaces, including LINUART, SPI, and I²C, facilitating easy integration into automotive communication systems.
  • Operating Temperature: It operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: The STM8AF62AATCY is available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The microcontroller's robust feature set makes it ideal for a variety of automotive applications, such as engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its reliability and performance also make it suitable for industrial and consumer applications that require high levels of dependability.

In conclusion, the STM8AF62AATCY by STMicroelectronics is a versatile and powerful MCU that provides automotive system designers with a highly reliable solution, ensuring long-term performance for critical vehicle functions.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess