EN
  • EN
  • DE

STM8L001J3M3TR

Part No STM8L001J3M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Reel - TR
Number of I/O 6
Family Name STM8
REACH Status REACH Unaffected
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852642-STM8L001J3M3TR
Ultra Librarian 3D Model Ultra Librarian STM8L001J3M3TR CAD Model

Description

STM8L001J3M3TR by STMicroelectronics

The STM8L001J3M3TR is a high-performance, low-power 8-bit microcontroller that integrates cutting-edge technology and STMicroelectronics' expertise in embedded solutions. Designed to deliver an exceptional balance between performance and energy efficiency, this microcontroller is ideal for a wide range of applications that require sophisticated control and minimal power consumption.

At the heart of the STM8L001J3M3TR lies an advanced STM8 core operating at up to 16 MHz frequency. It comes with 8 KB of flash memory, which is ample for storing application code in small-scale embedded systems. The device also includes 1.5 KB of RAM and 256 bytes of EEPROM, providing enough space for data storage and retrieval without external memory components.

The microcontroller's robust feature set includes a variety of peripherals. It has an integrated 12-bit analog-to-digital converter (ADC) with up to five channels, enabling precise measurement of analog signals. For communication purposes, the STM8L001J3M3TR is equipped with a versatile serial communication interface (SCI), which can be used for I2C, SPI, or UART protocols, allowing for easy integration into existing systems.

The device operates within a voltage range of 1.8V to 3.6V, ensuring compatibility with various power sources and enabling its use in battery-powered applications. Its low-power design is further enhanced by five different power-saving modes, which include Active, Halt, Active-halt, Wait, and Auto-wakeup from Halt, making it particularly suitable for portable and power-conscious designs.

The STM8L001J3M3TR is available in a compact SO-8 package, making it an excellent choice for space-constrained applications. The microcontroller also features an integrated temperature sensor and a robust set of safety features, including watchdog timers and clock security systems, which contribute to the overall system reliability.

In summary, the STM8L001J3M3TR from STMicroelectronics is a versatile and energy-efficient microcontroller that provides a solid foundation for a variety of applications, from industrial control systems to consumer electronics. Its rich set of features and low power consumption make it a smart choice for designers looking to optimize their embedded solutions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4187 $50.2440
295+ $0.3436 $101.3620
455+ $0.3328 $151.4240
625+ $0.3221 $201.3125
805+ $0.3114 $250.6770
1,075+ $0.2792 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess