EN
  • EN
  • DE

STM8SPLNB1

Part No STM8SPLNB1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Internal 16MHz oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261582-STM8SPLNB1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8SPLNB1 CAD Model

Description

STM8SPLNB1 - STMicroelectronics

The STM8SPLNB1 from STMicroelectronics is a highly integrated, robust product designed for a wide range of applications requiring low power consumption and high performance. This device is part of the STM8 family of microcontrollers, which are well-known for their reliability and efficiency in embedded systems.

Key Features

  • Core: The STM8SPLNB1 features an advanced STM8 core running at up to 16 MHz. This core provides the perfect balance between processing power and energy efficiency, making it ideal for power-sensitive applications.
  • Memory: Equipped with ample memory, the product includes up to 128 KB of Flash program memory and up to 2 KB of RAM, ensuring sufficient space for complex applications and data storage.
  • I/O Ports: It offers a variety of I/O options with multiple GPIOs that can be configured for different functionalities, providing flexibility in peripheral connections.
  • Timers and ADC: The microcontroller comes with advanced control peripherals including timers, an analog-to-digital converter (ADC), and communication interfaces such as I2C, SPI, and UART, which are essential for real-time control tasks and interfacing with other components.
  • Low Power Modes: With several low power modes, the STM8SPLNB1 is optimized for applications that require battery operation or energy saving, making it a great choice for portable devices.
  • Robustness: The device is designed to operate under harsh conditions, featuring a wide operating voltage range and industrial temperature ratings. It also includes integrated safety features to enhance system reliability.

Applications

The STM8SPLNB1 is versatile and can be used in various applications, including:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Automotive applications
  • Battery-powered devices

With its robust feature set and STMicroelectronics' commitment to quality, the STM8SPLNB1 is an excellent choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7075 $67.4150
5+ $27.6576 $138.2880
7+ $26.7937 $187.5559
9+ $25.9298 $233.3682
12+ $25.0647 $300.7764
16+ $22.4717 $359.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess