Products specifications

Category Development Boards, Kits, Programmers - Accessories
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Accessory Type Prototyping Board
For Use With/Related Products STMicro Primer Kits, STMPRIMER-BASE
Base Product Number STMPRIMER
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341550-STMPRIMER-PROTO
Ultra Librarian 3D Model Ultra Librarian STMPRIMER-PROTO CAD Model

Description

STMPRIMER-PROTO from STMicroelectronics

The STMPRIMER-PROTO is a highly versatile prototyping product from STMicroelectronics, designed to provide developers with a robust platform for creating and testing designs based on STMicroelectronics microcontrollers. This device is an essential tool for engineers, hobbyists, and educators alike, who are looking to explore the capabilities of STMicroelectronics' advanced microcontroller units (MCUs) and develop applications ranging from simple to complex.

At the heart of the STMPRIMER-PROTO is its compatibility with a wide range of STMicroelectronics MCUs, which means that users can leverage the full power and flexibility of the company's product line. Whether you're working on a project that requires high processing power, low power consumption, or specific communication protocols, this prototyping platform is designed to accommodate your needs.

The STMPRIMER-PROTO comes with a breadboard-friendly design, allowing for easy integration of various electronic components and modules. This user-friendly approach ensures that even those new to electronics can get started without hassle. The prototyping area provides ample space for soldering and connecting components, making it ideal for iterative design and testing.

Furthermore, the STMPRIMER-PROTO includes a range of built-in features such as LED indicators, push-buttons, and connection interfaces. These onboard resources are invaluable for debugging and provide immediate visual feedback, which is crucial during the development process. The platform also supports a variety of communication protocols, including I2C, SPI, and UART, enabling developers to interface with a multitude of sensors, actuators, and other peripherals.

STMicroelectronics has ensured that the STMPRIMER-PROTO is not only hardware-capable but also supported by comprehensive software tools. The platform is compatible with the STM32Cube software suite, which includes a HAL library, middleware components, and numerous examples to jumpstart your projects. This integration with STM32Cube allows for seamless development, from initial prototyping to final product deployment.

In conclusion, the STMPRIMER-PROTO from STMicroelectronics is an invaluable asset for anyone looking to prototype and develop applications with ST's MCUs. Its ease of use, combined with extensive support and flexibility, makes it an ideal choice for innovators aiming to bring their ideas to life.

You May Also Be Interested in

Microchip Technology
ADAPTER SAM ICE
Need more? Email Us
ECAD model for ATATMEL-ICE-ADPT
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us
ECAD model for 8202CB-F
366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
ECAD model for 366
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Need more? Email Us
ECAD model for A124
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Need more? Email Us
ECAD model for A123
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Need more? Email Us
ECAD model for DS9490R
Analog Devices Inc.
BOARD EVALUATION FOR SDP-CB1
Need more? Email Us
ECAD model for EVAL-SDP-CB1Z
Analog Devices Inc.
INTERFACE MOD FOR LTPOWERPLAY
Need more? Email Us
ECAD model for DC1613A
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to €80.7631
ECAD model for TC2050-IDC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention