EN
  • EN
  • DE

STN4NE03L

Part No STN4NE03L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 30V - 0.037ohm - 4A - SOT-223  STripFET  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194509-STN4NE03L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN4NE03L CAD Model

Description

The STN4NE03L is a high-performance N-Channel MOSFET produced by STMicroelectronics, renowned for its efficiency and reliability in a wide range of electronic applications. This MOSFET is designed to handle high currents and voltages with minimal on-state resistance, making it an ideal choice for power management tasks in both commercial and industrial equipment.

Key Features

  • Low On-Resistance: The STN4NE03L boasts an extremely low on-resistance (R<sub>DS(on)), which results in reduced power loss and improved overall efficiency during operation.
  • High Voltage Capability: It can handle a maximum drain-source voltage (V<sub>DSS) of 30V, catering to a broad range of applications that require high voltage operations.
  • High Current Rating: This MOSFET is capable of supporting a continuous drain current (I<sub>D) of up to 30A, making it suitable for high-power applications.
  • Logic Level Drive: The device can be driven directly from logic level sources, facilitating its integration into digital circuits without the need for additional driver components.
  • Low Gate Charge: The low gate charge (Q<sub>g) ensures fast switching performance, which is crucial for applications that require high-speed operation.

Applications

The versatility of the STN4NE03L allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting solutions

Package and Quality

The STN4NE03L is available in a TO-220 package, which is known for its robustness and excellent thermal performance. STMicroelectronics ensures that the product meets the highest quality standards, with rigorous testing and validation processes in place to guarantee its performance and durability in a range of environmental conditions.

Whether you're designing a power supply, optimizing a motor control system, or developing an energy-efficient lighting solution, the STN4NE03L N-Channel MOSFET from STMicroelectronics provides the reliability and performance needed to deliver superior results.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess