EN
  • EN
  • DE

STNRGPF12

Part No STNRGPF12
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description TWO-CHANNEL INTERLEAVED CCM PFC  /  Digital Power Controller PMIC 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Applications Digital Power Controller
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number STNRGPF12
Standard Package 1,000
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1253155-STNRGPF12
Ultra Librarian 3D Model Ultra Librarian STNRGPF12 CAD Model

Description

STNRGPF12 Digital Power Controller

The STNRGPF12 from STMicroelectronics is an advanced digital power controller designed to drive high-performance power conversion systems. This innovative product is part of STMicroelectronics' STNRG digital controller family, tailored to deliver efficient and reliable power management solutions.

The STNRGPF12 is equipped with a sophisticated digital control engine that provides precise power regulation, enabling it to meet the rigorous demands of various applications, including switch-mode power supplies, lighting, and telecom infrastructures. Its flexibility allows it to be used in both isolated and non-isolated topologies, making it a versatile choice for designers.

Key Features:

  • Flexibility: Supports multiple conversion topologies such as PFC, LLC, and resonant converters.
  • Performance: Enhanced digital control algorithms optimize efficiency and performance across a wide range of operating conditions.
  • Integration: Features an integrated 32-bit ARM Cortex-M0 core, allowing for sophisticated control strategies and custom programmability.
  • Connectivity: Comes with communication interfaces like I2C, UART, and SPI for easy integration into complex systems.
  • Protection: Offers a comprehensive set of protection features including over-voltage, over-current, over-temperature, and short-circuit protection to ensure reliable operation under fault conditions.

The STNRGPF12 also boasts an advanced state-machine-based real-time operating system that simplifies the design of the control loop, reducing time to market for new products. Its high level of integration reduces external component count, which not only saves board space but also enhances system reliability and lowers overall cost.

For developers looking to harness the power of the STNRGPF12, STMicroelectronics provides a comprehensive development ecosystem, including evaluation boards, software tools, and extensive documentation to streamline the design process.

In conclusion, the STNRGPF12 is a powerhouse of digital control, offering unmatched performance, flexibility, and ease of use for power conversion applications. Its cutting-edge features and robust design make it an ideal choice for engineers looking to create efficient and advanced power management systems.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess