EN
  • EN
  • DE

STODD03QTR

Part No STODD03QTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC BLU-RAY PWR MANAGEMENT 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Applications Optical
Current - Supply 1.6mA
Supply Voltage (V) 4V ~ 6V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series STODD03
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802878-STODD03QTR
Ultra Librarian 3D Model Ultra Librarian STODD03QTR CAD Model

Description

Introducing the STODD03QTR Power Management IC from STMicroelectronics

The STODD03QTR is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This versatile and efficient IC is specifically engineered to meet the demanding power requirements of modern portable and wearable devices.

Key Features

  • High-Efficiency DC-DC Conversion: The STODD03QTR boasts a high-efficiency step-down converter that ensures a stable power supply while maximizing battery life.
  • Adjustable Output Voltage: With a flexible output voltage range, this PMIC can be tailored to power a wide array of devices, accommodating various power needs.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered applications, minimizing power consumption when the device is in standby mode.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable operation under different environmental conditions.
  • Compact Package: The STODD03QTR comes in a small QFN package, making it a perfect fit for space-constrained applications without sacrificing performance.

Applications

The versatility of the STODD03QTR makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness trackers
  • Portable media players and gaming devices
  • Wireless headsets and earbuds
  • Healthcare devices like portable medical monitors

Why Choose the STODD03QTR

With its high efficiency, adjustable output, and compact form factor, the STODD03QTR from STMicroelectronics represents a state-of-the-art solution for power management in portable electronics. Its robust design with thermal protection ensures that your devices operate safely and reliably, even under strenuous conditions. Whether you're developing the next generation of wearable technology or seeking to improve the power efficiency of existing portable devices, the STODD03QTR offers the performance and flexibility needed to power your innovations.

Discover the potential of the STODD03QTR and enhance your product's performance with STMicroelectronics' commitment to excellence in power management solutions.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess