Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 8
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 16V
Current - Output / Channel 120mA
Frequency 25MHz
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number STP08C
Other Names 497-4670-2,497-4670-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253395-STP08CDC596MTR
Ultra Librarian 3D Model Ultra Librarian STP08CDC596MTR CAD Model

Description

STP08CDC596MTR Shift Register by STMicroelectronics

The STP08CDC596MTR is a high-performance, monolithic, low-voltage, 8-bit shift register designed by STMicroelectronics, a global semiconductor leader. This device is particularly suitable for LED panel displays and offers a wide array of features that make it an excellent choice for controlling complex lighting systems and other applications requiring a serial to parallel data conversion.

With its 8-bit serial-in, parallel-out shift register, the STP08CDC596MTR efficiently minimizes system complexity by reducing the number of data lines required to control multiple LEDs. Each of the eight output drivers can sink up to 120 mA, providing the capability to drive LEDs with high luminance while maintaining low power dissipation, thanks to its low output saturation voltage.

The STP08CDC596MTR operates over a wide voltage range from 3.0V to 5.5V, which allows for flexible integration into various system designs. Additionally, this device is characterized by a high clock frequency of up to 30 MHz, enabling fast data transfer and thus making it suitable for high-speed applications.

Enhanced system reliability is one of the key benefits of the STP08CDC596MTR, as it incorporates a built-in error detection circuitry. The output error detection mode allows for the monitoring of the LEDs, ensuring that any potential issues can be quickly identified and addressed.

The STP08CDC596MTR is available in a compact TSSOP package, which is optimized for space-constrained applications. It also features a thermal shutdown protection mechanism, which prevents the device from overheating, thereby ensuring a longer operational lifespan and stable performance across various operating conditions.

In summary, the STP08CDC596MTR from STMicroelectronics is a versatile and robust shift register that offers an ideal solution for driving LEDs and other similar applications. Its high sink current capability, wide operating voltage range, and fast data transfer rates, combined with built-in protection features, make it a highly reliable component for modern electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5669
ECAD model for LP5521YQ/NOPB
Microchip Technology
IC LED DRIVER LINEAR 20MA TO252
Need more? Email Us
ECAD model for CL520K4-G
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention