EN
  • EN
  • DE

STP16CP05MTR

Part No STP16CP05MTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 20V
Channel Output Current 100mA
Frequency 30MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 088589-STP16CP05MTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP16CP05MTR CAD Model

Description

The STP16CP05MTR is a state-of-the-art constant current LED sink driver, designed and manufactured by STMicroelectronics, a global semiconductor leader. This integrated circuit is part of the STP16CPS05 series and is specifically engineered to provide a reliable and efficient solution for driving LEDs in a wide array of applications.

Key Features

  • Output Current Regulation: The STP16CP05MTR ensures a constant current output of 5 to 100 mA, adjustable with external resistors, which is crucial for maintaining consistent brightness and color uniformity across LEDs.
  • 16 Constant Current Output Channels: This driver can manage up to 16 LEDs individually, making it an excellent choice for medium to large projects that require multiple LEDs while saving space and reducing complexity.
  • Error Detection: The device includes open LED and short-circuit error detection mechanisms, providing enhanced reliability and safety for the LED array.
  • Thermal Shutdown: To protect the device and the LEDs it drives, the STP16CP05MTR features thermal shutdown functionality, ensuring operation within safe temperature limits.
  • Flexible Power Supply: It operates over a wide supply voltage range from 3.3V to 5V, allowing for versatile usage in different system designs.
  • Serial Interface: The chip supports a serial data interface, which simplifies the connection to microcontrollers and allows for easy control of the LED array.

Applications

The STP16CP05MTR is ideal for driving LEDs in a variety of applications, including:

  • LED Displays
  • Message Boards
  • Advertising Signage
  • Decorative and Entertainment Lighting
  • Architectural Lighting
  • Commercial and Industrial Lighting

Package and Quality

The device comes in a TSSOP24 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high-quality standards, and the STP16CP05MTR is no exception, providing reliable performance for sophisticated LED driving solutions.

With its robust feature set, the STP16CP05MTR from STMicroelectronics stands as an essential component for developers looking to create efficient and high-performing LED systems.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5355 $53.7425
80+ $1.2599 $100.7920
125+ $1.2206 $152.5750
170+ $1.1812 $200.8040
220+ $1.1418 $251.1960
295+ $1.0237 $301.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess