EN
  • EN
  • DE

STP16NF06

Part No STP16NF06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 16A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N-CH 60V 16A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 345pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 031463-STP16NF06
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name STP16NF06
Introduction Date April 05, 2002
ECCN EAR99
Country of Origin China, Italy, Morocco, Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STP16NF06 CAD Model

Description

STP16NF06 - N-Channel 60V - 0.08Ω - 16A - TO-220 STripFET™ II Power MOSFET

The STP16NF06 is a high-performance N-channel Power MOSFET produced using STMicroelectronics' advanced STripFET™ II technology. Designed to deliver efficiency and reliability, this MOSFET is an ideal choice for a wide range of applications, including power supplies, motor control, and high-performance switching circuits.

Key Features

  • Voltage and Current: The STP16NF06 operates at a voltage of 60V with a continuous drain current of 16A, making it suitable for handling moderate to high power requirements.
  • Low On-Resistance: With an on-resistance of only 0.08Ω, this MOSFET ensures minimal power loss and high efficiency, which is essential for power-sensitive applications.
  • High-Speed Switching: The device is capable of high-speed switching, which is a critical feature for applications that require rapid power modulation and precise control.
  • Thermal Performance: The TO-220 package provides excellent thermal performance, ensuring the device operates within safe temperature ranges even under high current conditions.
  • Avalanche Ruggedness: The MOSFET is designed to withstand tough conditions and is rated for avalanche ruggedness, providing additional reliability and robustness.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Panels
  • Motor Drives and Inverters
  • Automotive Applications
  • Power Management Solutions

The STP16NF06 is not only powerful but also versatile, making it an excellent choice for designers looking to improve the efficiency and performance of their electronic designs. Its robustness and reliability are backed by STMicroelectronics' commitment to quality, ensuring that this Power MOSFET will deliver consistent performance over its lifetime. Whether you are designing power conversion systems or seeking components for high-efficiency motor drives, the STP16NF06 is a component that can help you achieve your design goals with confidence.

For more detailed information about the STP16NF06, including datasheets, technical documentation, and application notes, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.0852
ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET N-CH 20V 2.2A WSSMINI6
Need more? Email Us
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1509
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $14.1973
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.0095
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1513

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess