EN
  • EN
  • DE

STP4NB100FP

Part No STP4NB100FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 1000V - 4ohm - 3.8A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194591-STP4NB100FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP4NB100FP CAD Model

Description

The STP4NB100FP is a robust N-channel Power MOSFET from the industry-leading manufacturer, STMicroelectronics. This state-of-the-art semiconductor device is designed to deliver high performance and reliability for a wide range of applications. Its enhanced power handling capabilities make it suitable for demanding environments and complex electronic systems.

Key Features

  • High Voltage Capability: The STP4NB100FP operates at 1000V, making it ideal for high-voltage applications.
  • Low On-Resistance: With an on-resistance of 3.2 ohms, this MOSFET offers efficient power handling and reduced heat dissipation.
  • High Current Rating: It can handle continuous currents up to 4.4A, allowing it to power a wide range of devices.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for high-frequency operations.
  • TO-220FP Fully Molded Isolated Package: The fully molded package provides excellent electrical isolation and thermal performance.

Applications

The STP4NB100FP is versatile and can be used in various applications such as:

  • Switch-mode power supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Lighting and LED drivers
  • Inverter circuits for renewable energy sources

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STP4NB100FP MOSFET is no exception, as it is manufactured with state-of-the-art technology and rigorous testing protocols to ensure it meets the highest industry standards. It is designed to withstand harsh conditions and provide a long operational lifespan, making it a trusted choice for engineers and designers looking for a reliable power management solution.

Environmental Compliance

This product is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring its suitability for use in eco-friendly and consumer-sensitive applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess